Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3633AEUFD-3#TRPBF 724769-LTC3633AEUFD-3#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 724769-LTC3633AEUFD- 3#TRPBF Packaging: Tape and Reel Mounting Style: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Number of Outputs: 2 Synchronous Rectifier: Yes Output Current: 3A Family Name: LTC3633A-3 Categories: Integrated Circuits Supplier Device Package: 28-QFN (4x5) Temperature Range - Operating: -40°C ~ 125°C Maximum Output Voltage: 12V Manufacturer Package: 28-WFQFN Exposed Pad Alternative Parts (Cross-Reference): IR3802MTRPBF; IR3802MPBF; IR3802MTR1PBF; Introduction Date: September 25, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Family Part Number: LTC3633 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.5V Switching Frequency: 500kHz ~ 4MHz Voltage - Input (Minimum): 3.6V Voltage - Input (Maximum): 20V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 724769-LTC3633AEUFD- 3#TRPBF Packaging: Tape and Reel Mounting Style: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Number of Outputs: 2 Synchronous Rectifier: Yes Output Current: 3A Family Name: LTC3633A-3 Categories: Integrated Circuits Supplier Device Package: 28-QFN (4x5) Temperature Range - Operating: -40°C ~ 125°C Maximum Output Voltage: 12V Manufacturer Package: 28-WFQFN Exposed Pad Alternative Parts (Cross-Reference): IR3802MTRPBF; IR3802MPBF; IR3802MTR1PBF; Introduction Date: September 25, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Family Part Number: LTC3633 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.5V Switching Frequency: 500kHz ~ 4MHz Voltage - Input (Minimum): 3.6V Voltage - Input (Maximum): 20V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3633AEUFD-3#TRPBF - 724769-LTC3633AEUFD-3#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3633AEUFD-3#TRPBF
724769-LTC3633AEUFD-3#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3633AEUFD-3#TRPBF 724769-LTC3633AEUFD-3#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 724769-LTC3633AEUFD- 3#TRPBF Packaging: Tape and Reel Mounting Style: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Number of Outputs: 2 Synchronous Rectifier: Yes Output Current: 3A Family Name: LTC3633A-3 Categories: Integrated Circuits Supplier Device Package: 28-QFN (4x5) Temperature Range - Operating: -40°C ~ 125°C Maximum Output Voltage: 12V Manufacturer Package: 28-WFQFN Exposed Pad Alternative Parts (Cross-Reference): IR3802MTRPBF; IR3802MPBF; IR3802MTR1PBF; Introduction Date: September 25, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Family Part Number: LTC3633 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.5V Switching Frequency: 500kHz ~ 4MHz Voltage - Input (Minimum): 3.6V Voltage - Input (Maximum): 20V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 724769-LTC3633AEUFD-3#TRPBF
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Current: 3A
Family Name: LTC3633A-3
Categories: Integrated Circuits
Supplier Device Package: 28-QFN (4x5)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 12V
Manufacturer Package: 28-WFQFN Exposed Pad
Alternative Parts (Cross-Reference): IR3802MTRPBF; IR3802MPBF; IR3802MTR1PBF;
Introduction Date: September 25, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Family Part Number: LTC3633
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.5V
Switching Frequency: 500kHz ~ 4MHz
Voltage - Input (Minimum): 3.6V
Voltage - Input (Maximum): 20V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 724769-LTC3633AEUFD-3#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3633AEUFD-3#TRPBF
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 28-WFQFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1110CS8-T - 072199-LT1110CS8-T - Win Source Electronics
Specs
Configuration / Function Buck, Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1172CN8#PBF - 020232-LT1172CN8#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Cuk, Flyback, Forward Converter
Output Voltage Type Adjustable / Variable; Adjustable
Package Type DIP; Other; 8-PDIP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1702ACGN#PBF - 041254-LTC1702ACGN#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 24-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3400ES6#TR - 091766-LTC3400ES6#TR - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-6
View Details