Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3605EUF#PBF 724767-LTC3605EUF#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 724767-LTC3605EUF#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 1MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 5A Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 24-QFN (4x4) Output Voltage MAX: 14.85V Input Voltage MIN: 4V Voltage Input MAX: 15V Alternative Parts (Cross-Reference): LTC3605EUF#TRPBF; TPS54325TPWPRQ1; AP3513EMPTR-G1; LTC3605EUF#PBF; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 724767-LTC3605EUF#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 1MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 5A Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 24-QFN (4x4) Output Voltage MAX: 14.85V Input Voltage MIN: 4V Voltage Input MAX: 15V Alternative Parts (Cross-Reference): LTC3605EUF#TRPBF; TPS54325TPWPRQ1; AP3513EMPTR-G1; LTC3605EUF#PBF; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3605EUF#PBF - 724767-LTC3605EUF#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3605EUF#PBF
724767-LTC3605EUF#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3605EUF#PBF 724767-LTC3605EUF#PBF
Manufacturer: Linear Technology Win Source Part Number: 724767-LTC3605EUF#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 1MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 5A Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 24-QFN (4x4) Output Voltage MAX: 14.85V Input Voltage MIN: 4V Voltage Input MAX: 15V Alternative Parts (Cross-Reference): LTC3605EUF#TRPBF; TPS54325TPWPRQ1; AP3513EMPTR-G1; LTC3605EUF#PBF; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 724767-LTC3605EUF#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 24-WFQFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 1MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 5A
Output Voltage: 0.6V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.linear.com
Manufacturer Package: 24-QFN (4x4)
Output Voltage MAX: 14.85V
Input Voltage MIN: 4V
Voltage Input MAX: 15V
Alternative Parts (Cross-Reference): LTC3605EUF#TRPBF; TPS54325TPWPRQ1; AP3513EMPTR-G1; LTC3605EUF#PBF;
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 724767-LTC3605EUF#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3605EUF#PBF
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 24-WFQFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 0.6000 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1173CS8#TRPBF - 1057959-LT1173CS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1304CS8-5#TRPBF - 1058119-LT1304CS8-5#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost, SEPIC
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1474IS8#PBF - 002790-LTC1474IS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Buck-Boost, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3538EDCB#TRMPBF - 088086-LTC3538EDCB#TRMPBF - Win Source Electronics
Specs
Configuration / Function Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (2x3)
View Details