Manufacturer: Linear Technology
Win Source Part Number: 724723-LT3750EMS#PBF
Packaging: Tube
Type: Flyback, Forward Converter
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Applications: Power Supply Controller
Mounting: SMD
Family Name: LT3750
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.linear.com
Manufacturer Package: 10-MSOP
Alternative Parts (Cross-Reference): MAX1537ETX+; MCZ33094EG/R2; MCZ33094EG;
Introduction Date: October 10, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 724723-LT3750EMS#PBF |
| Product Name | Specialized ICs - LT3750EMS#PBF |