Win Source Electronics PMIC - PMIC - Supervisors - LTC2908CDDB-B1#TRMPBF 719187-LTC2908CDDB-B1#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 719187-LTC2908CDDB-B 1#TRMPBF Packaging: Reel - TR Type: Multi-Voltage Supervisor Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-WFDFN Exposed Pad Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 6 Reset Timeout: 160 ms Minimum Voltage - Threshold: 1.403V, 1.683V, 2.338V, 3.086V, Adj, Adj Family Name: LTC2908 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 8-DFN (3x2) Alternative Parts (Cross-Reference): LTC2908CDDB-B1; LTC2908CDDB-B1#TR; LTC2908CDDB-B1#TRM; Introduction Date: April 29, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 719187-LTC2908CDDB-B 1#TRMPBF Packaging: Reel - TR Type: Multi-Voltage Supervisor Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-WFDFN Exposed Pad Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 6 Reset Timeout: 160 ms Minimum Voltage - Threshold: 1.403V, 1.683V, 2.338V, 3.086V, Adj, Adj Family Name: LTC2908 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 8-DFN (3x2) Alternative Parts (Cross-Reference): LTC2908CDDB-B1; LTC2908CDDB-B1#TR; LTC2908CDDB-B1#TRM; Introduction Date: April 29, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - LTC2908CDDB-B1#TRMPBF - 719187-LTC2908CDDB-B1#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LTC2908CDDB-B1#TRMPBF
719187-LTC2908CDDB-B1#TRMPBF
PMIC - PMIC - Supervisors - LTC2908CDDB-B1#TRMPBF 719187-LTC2908CDDB-B1#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 719187-LTC2908CDDB-B 1#TRMPBF Packaging: Reel - TR Type: Multi-Voltage Supervisor Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-WFDFN Exposed Pad Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 6 Reset Timeout: 160 ms Minimum Voltage - Threshold: 1.403V, 1.683V, 2.338V, 3.086V, Adj, Adj Family Name: LTC2908 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 8-DFN (3x2) Alternative Parts (Cross-Reference): LTC2908CDDB-B1; LTC2908CDDB-B1#TR; LTC2908CDDB-B1#TRM; Introduction Date: April 29, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 719187-LTC2908CDDB-B1#TRMPBF
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-WFDFN Exposed Pad
Mounting: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 6
Reset Timeout: 160 ms Minimum
Voltage - Threshold: 1.403V, 1.683V, 2.338V, 3.086V, Adj, Adj
Family Name: LTC2908
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.linear.com
Manufacturer Package: 8-DFN (3x2)
Alternative Parts (Cross-Reference): LTC2908CDDB-B1; LTC2908CDDB-B1#TR; LTC2908CDDB-B1#TRM;
Introduction Date: April 29, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 719187-LTC2908CDDB-B1#TRMPBF
Product Name PMIC - PMIC - Supervisors - LTC2908CDDB-B1#TRMPBF
Number of Supplies 6
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Wholesale - SP706REN - 1257633-SP706REN - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Hot Swap Controllers - LTC1645IS8#PBF - 1060951-LTC1645IS8#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1100 µA
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2952IF#TRPBF - 1062319-LTC2952IF#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; TSSOP; 20-TSSOP
IQ 65 µA
View Details
PMIC - PMIC - Power Management - Specialized - STW4511BH)T/HF - 1161770-STW4511BH)T/HF - Win Source Electronics
Specs
Output Options Inverting
Type BGA; TFBGA
Operating Temperature -40 C (-40 F)
View Details