Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2489CDE#TRPBF 719179-LTC2489CDE#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 719179-LTC2489CDE#TR PBF Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C Features: Selectable Address Package: 14-WFDFN Exposed Pad Configuration: MUX-ADC Number of Inputs: 2, 4 Operating Supply Voltage: 2.7 V ~ 5.5 V Input Type: Differential, Single Ended Architecture: Sigma-Delta Data Interface: I2C Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 16 Number of Converters: 1 Family Name: LTC2489 Categories: Integrated Circuits (ICs) Sampling Rate: 7.5 Manufacturer Homepage: www.linear.com Manufacturer Package: 14-DFN (4x3) Alternative Parts (Cross-Reference): MCP3428-E/SL; MCP3424-E/ST; TC3403VQR; Introduction Date: March 13, 2007 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 719179-LTC2489CDE#TR PBF Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C Features: Selectable Address Package: 14-WFDFN Exposed Pad Configuration: MUX-ADC Number of Inputs: 2, 4 Operating Supply Voltage: 2.7 V ~ 5.5 V Input Type: Differential, Single Ended Architecture: Sigma-Delta Data Interface: I2C Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 16 Number of Converters: 1 Family Name: LTC2489 Categories: Integrated Circuits (ICs) Sampling Rate: 7.5 Manufacturer Homepage: www.linear.com Manufacturer Package: 14-DFN (4x3) Alternative Parts (Cross-Reference): MCP3428-E/SL; MCP3424-E/ST; TC3403VQR; Introduction Date: March 13, 2007 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2489CDE#TRPBF - 719179-LTC2489CDE#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2489CDE#TRPBF
719179-LTC2489CDE#TRPBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2489CDE#TRPBF 719179-LTC2489CDE#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 719179-LTC2489CDE#TR PBF Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C Features: Selectable Address Package: 14-WFDFN Exposed Pad Configuration: MUX-ADC Number of Inputs: 2, 4 Operating Supply Voltage: 2.7 V ~ 5.5 V Input Type: Differential, Single Ended Architecture: Sigma-Delta Data Interface: I2C Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 16 Number of Converters: 1 Family Name: LTC2489 Categories: Integrated Circuits (ICs) Sampling Rate: 7.5 Manufacturer Homepage: www.linear.com Manufacturer Package: 14-DFN (4x3) Alternative Parts (Cross-Reference): MCP3428-E/SL; MCP3424-E/ST; TC3403VQR; Introduction Date: March 13, 2007 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 719179-LTC2489CDE#TRPBF
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C
Features: Selectable Address
Package: 14-WFDFN Exposed Pad
Configuration: MUX-ADC
Number of Inputs: 2, 4
Operating Supply Voltage: 2.7 V ~ 5.5 V
Input Type: Differential, Single Ended
Architecture: Sigma-Delta
Data Interface: I2C
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 16
Number of Converters: 1
Family Name: LTC2489
Categories: Integrated Circuits (ICs)
Sampling Rate: 7.5
Manufacturer Homepage: www.linear.com
Manufacturer Package: 14-DFN (4x3)
Alternative Parts (Cross-Reference): MCP3428-E/SL; MCP3424-E/ST; TC3403VQR;
Introduction Date: March 13, 2007
ECCN: EAR99
Country of Origin: Malaysia, Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 719179-LTC2489CDE#TRPBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2489CDE#TRPBF
Interface Type I2C; I2C
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1403AHMSE#TRPBF - 113801-LTC1403AHMSE#TRPBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOP; 10-MSOP-EP
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type SPI; SPI
Package Type 10-DFN (3x3)
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type SPI; SPI
Package Type TSOT-23-6
Packing Method Tape Reel; Reel - TR
View Details