Win Source Electronics Linear - Linear - Amplifiers - Video Amps and Modules - LT6553IGN#TRPBF 719139-LT6553IGN#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 719139-LT6553IGN#TRP BF Packaging: Reel - TR Package: 16-SSOP (0.154", 3.90mm Width) Applications: General Number of Circuits: 3 Mounting: SMD -3db Bandwidth: 650MHz Family Name: LT6553 Categories: Integrated Circuits (ICs) Operating Supply Current: 8mA Manufacturer Homepage: www.linear.com Manufacturer Package: 16-SSOP Output Current per Channel: 70mA SR - Slew Rate: 2500 V/μs Dual Supply Voltage (±): 4.5 V ~ 12 V, ±2.25 V ~ 6 V Alternative Parts (Cross-Reference): CLC5623IN; NJM41045VC3; CLC5623IMX; Introduction Date: December 11, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 719139-LT6553IGN#TRP BF Packaging: Reel - TR Package: 16-SSOP (0.154", 3.90mm Width) Applications: General Number of Circuits: 3 Mounting: SMD -3db Bandwidth: 650MHz Family Name: LT6553 Categories: Integrated Circuits (ICs) Operating Supply Current: 8mA Manufacturer Homepage: www.linear.com Manufacturer Package: 16-SSOP Output Current per Channel: 70mA SR - Slew Rate: 2500 V/μs Dual Supply Voltage (±): 4.5 V ~ 12 V, ±2.25 V ~ 6 V Alternative Parts (Cross-Reference): CLC5623IN; NJM41045VC3; CLC5623IMX; Introduction Date: December 11, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Video Amps and Modules - LT6553IGN#TRPBF - 719139-LT6553IGN#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Video Amps and Modules - LT6553IGN#TRPBF
719139-LT6553IGN#TRPBF
Linear - Linear - Amplifiers - Video Amps and Modules - LT6553IGN#TRPBF 719139-LT6553IGN#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 719139-LT6553IGN#TRP BF Packaging: Reel - TR Package: 16-SSOP (0.154", 3.90mm Width) Applications: General Number of Circuits: 3 Mounting: SMD -3db Bandwidth: 650MHz Family Name: LT6553 Categories: Integrated Circuits (ICs) Operating Supply Current: 8mA Manufacturer Homepage: www.linear.com Manufacturer Package: 16-SSOP Output Current per Channel: 70mA SR - Slew Rate: 2500 V/μs Dual Supply Voltage (±): 4.5 V ~ 12 V, ±2.25 V ~ 6 V Alternative Parts (Cross-Reference): CLC5623IN; NJM41045VC3; CLC5623IMX; Introduction Date: December 11, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 719139-LT6553IGN#TRPBF
Packaging: Reel - TR
Package: 16-SSOP (0.154", 3.90mm Width)
Applications: General
Number of Circuits: 3
Mounting: SMD
-3db Bandwidth: 650MHz
Family Name: LT6553
Categories: Integrated Circuits (ICs)
Operating Supply Current: 8mA
Manufacturer Homepage: www.linear.com
Manufacturer Package: 16-SSOP
Output Current per Channel: 70mA
SR - Slew Rate: 2500 V/μs
Dual Supply Voltage (±): 4.5 V ~ 12 V, ±2.25 V ~ 6 V
Alternative Parts (Cross-Reference): CLC5623IN; NJM41045VC3; CLC5623IMX;
Introduction Date: December 11, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 719139-LT6553IGN#TRPBF
Product Name Linear - Linear - Amplifiers - Video Amps and Modules - LT6553IGN#TRPBF
Operating Range General
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1802IS#TRPBF - 1058798-LT1802IS#TRPBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 14-SO
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1079ACN - 072183-LT1079ACN - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type DIP; PDIP; 14-PDIP
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - RH101AW - 1013523-RH101AW - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1057IS8#TRPBF - 1057710-LT1057IS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details