Win Source Electronics Resistor Networks, Arrays - LT5400BHMS8E-6#TRPBF 719134-LT5400BHMS8E-6#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 719134-LT5400BHMS8E- 6#TRPBF Packaging: Tape and Reel Mounting Style: SMD Applications: Voltage Divider (TCR Matched) Tolerance: ±15% Temperature Coefficient: ±25ppm/°C Resistance (Ohms): 1k, 5k Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 800mW Categories: Resistors Supplier Device Package: 8-MSOP-EP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-TSSOP, 8-MSOP Exposed Pad Height - Seated (Maximum): 0.043" (1.10mm) Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Family Part Number: LT5400 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Parts Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Resistor Matching Ratio: ±0.025% Resistor-Ratio-Drift : ±0.2ppm/°C
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 719134-LT5400BHMS8E- 6#TRPBF Packaging: Tape and Reel Mounting Style: SMD Applications: Voltage Divider (TCR Matched) Tolerance: ±15% Temperature Coefficient: ±25ppm/°C Resistance (Ohms): 1k, 5k Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 800mW Categories: Resistors Supplier Device Package: 8-MSOP-EP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-TSSOP, 8-MSOP Exposed Pad Height - Seated (Maximum): 0.043" (1.10mm) Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Family Part Number: LT5400 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Parts Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Resistor Matching Ratio: ±0.025% Resistor-Ratio-Drift : ±0.2ppm/°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - LT5400BHMS8E-6#TRPBF - 719134-LT5400BHMS8E-6#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Resistor Networks, Arrays - LT5400BHMS8E-6#TRPBF
719134-LT5400BHMS8E-6#TRPBF
Resistor Networks, Arrays - LT5400BHMS8E-6#TRPBF 719134-LT5400BHMS8E-6#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 719134-LT5400BHMS8E- 6#TRPBF Packaging: Tape and Reel Mounting Style: SMD Applications: Voltage Divider (TCR Matched) Tolerance: ±15% Temperature Coefficient: ±25ppm/°C Resistance (Ohms): 1k, 5k Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 800mW Categories: Resistors Supplier Device Package: 8-MSOP-EP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-TSSOP, 8-MSOP Exposed Pad Height - Seated (Maximum): 0.043" (1.10mm) Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Family Part Number: LT5400 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Parts Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Resistor Matching Ratio: ±0.025% Resistor-Ratio-Drift : ±0.2ppm/°C

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 719134-LT5400BHMS8E-6#TRPBF
Packaging: Tape and Reel
Mounting Style: SMD
Applications: Voltage Divider (TCR Matched)
Tolerance: ±15%
Temperature Coefficient: ±25ppm/°C
Resistance (Ohms): 1k, 5k
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 800mW
Categories: Resistors
Supplier Device Package: 8-MSOP-EP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-TSSOP, 8-MSOP Exposed Pad
Height - Seated (Maximum): 0.043" (1.10mm)
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Family Part Number: LT5400
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Parts Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
Resistor Matching Ratio: ±0.025%
Resistor-Ratio-Drift: ±0.2ppm/°C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 719134-LT5400BHMS8E-6#TRPBF
Product Name Resistor Networks, Arrays - LT5400BHMS8E-6#TRPBF
Configuration Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 to 5000 ohms
Tolerance 15 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - LRC-LR1206LF-01-R050-F - 1070907-LRC-LR1206LF-01-R050-F - Win Source Electronics
Specs
Technology / Construction MetalFilm; Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0500 ohms
View Details
Chip Resistor - Surface Mount - CR16-682FV - 1120582-CR16-682FV - Win Source Electronics
Specs
Resistance Range 6800 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
Chip Resistor - Surface Mount - LRC-LRF2010-01-R007-F - 1070940-LRC-LRF2010-01-R007-F - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0070 ohms
Tolerance 1 +/- %
View Details