Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LTC1384IG#PBF 714999-LTC1384IG#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 714999-LTC1384IG#PBF Packaging: Tube Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 20-SSOP (0.209", 5.30mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5 V Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 400mV Data Rate: 120KBd Family Name: LTC1384 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): MAX242CAP+; MAX242CAP+T; MAX242MJE+; Introduction Date: January 30, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 714999-LTC1384IG#PBF Packaging: Tube Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 20-SSOP (0.209", 5.30mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5 V Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 400mV Data Rate: 120KBd Family Name: LTC1384 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): MAX242CAP+; MAX242CAP+T; MAX242MJE+; Introduction Date: January 30, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LTC1384IG#PBF - 714999-LTC1384IG#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LTC1384IG#PBF
714999-LTC1384IG#PBF
Interface - Interface - Drivers, Receivers, Transceivers - LTC1384IG#PBF 714999-LTC1384IG#PBF
Manufacturer: Linear Technology Win Source Part Number: 714999-LTC1384IG#PBF Packaging: Tube Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 20-SSOP (0.209", 5.30mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5 V Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 400mV Data Rate: 120KBd Family Name: LTC1384 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): MAX242CAP+; MAX242CAP+T; MAX242MJE+; Introduction Date: January 30, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 714999-LTC1384IG#PBF
Packaging: Tube
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5 V
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 400mV
Data Rate: 120KBd
Family Name: LTC1384
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.linear.com
Manufacturer Package: 20-SSOP
Alternative Parts (Cross-Reference): MAX242CAP+; MAX242CAP+T; MAX242MJE+;
Introduction Date: January 30, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 714999-LTC1384IG#PBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LTC1384IG#PBF
Device Type Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4307CMS8-1#TRPBF - 123570-LTC4307CMS8-1#TRPBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.3 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Specialized - NJU6470FG1-02 - 1082300-NJU6470FG1-02 - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1323CS16#PBF - 123460-LTC1323CS16#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details