The LT4363IMS-2#TRPBF is a surge stopper designed to protect loads from high voltage transients, with a wide operating voltage range of 4V to 80V. It features adjustable output clamp voltage, fast overcurrent limit response of less than 5µs, and reverse input protection up to -60V. The device includes adjustable undervoltage (UV) and overvoltage (OV) comparator thresholds, and a low shutdown current of 7µA. It can control an external N-channel MOSFET and has a fault timer that allows for a retry duty cycle of less than 1% during faults. The LT4363IMS-2#TRPBF is available in a 12-lead MSOP package and is suitable for applications such as avionic and industrial surge protection, hot swap/live insertion, and high-side switching in battery-powered systems.
Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 714992-LT4363IMS-2#T
Packaging: Reel
Mounting Style: SMD
Applications: Automotive
Technology: External Switch
Voltage - Working: 4 ~ 80V
Voltage - Clamping: 27V Adj
Categories: Circuit Protection
Supplier Device Package: 12-MSOP
Manufacturer Package: 12-TSSOP
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Family Part Number: LT4363
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
| Win Source Electronics | |
|---|---|
| Product Category | Surge Suppressors |
| Product Number | 714992-LT4363IMS-2#TRPBF |
| Product Name | Hard To Find - LT4363IMS-2#TRPBF |
| Mounting | PCB |