Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT3023EDD#PBF 714976-LT3023EDD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 714976-LT3023EDD#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 10-WFDFN Exposed Pad Mounting: SMD Number of Regulators: 2 Output Type: Adjustable Control Features: Enable Output Configuration: Positive Output Current: 100mA, 100mA Family Name: LT3023 Output Voltage: 1.22V Categories: Integrated Circuits (ICs) PSRR: 65dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Homepage: www.linear.com Manufacturer Package: 10-DFN (3x3) Output Voltage MAX: 20V Voltage Input MAX: 20V Voltage Dropout (Maximum): 0.45V @ 100mA, 0.45V @ 100mA Alternative Parts (Cross-Reference): LT3023EDD#TR; LT3023IDD; LT3023EDD; Introduction Date: November 04, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 714976-LT3023EDD#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 10-WFDFN Exposed Pad Mounting: SMD Number of Regulators: 2 Output Type: Adjustable Control Features: Enable Output Configuration: Positive Output Current: 100mA, 100mA Family Name: LT3023 Output Voltage: 1.22V Categories: Integrated Circuits (ICs) PSRR: 65dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Homepage: www.linear.com Manufacturer Package: 10-DFN (3x3) Output Voltage MAX: 20V Voltage Input MAX: 20V Voltage Dropout (Maximum): 0.45V @ 100mA, 0.45V @ 100mA Alternative Parts (Cross-Reference): LT3023EDD#TR; LT3023IDD; LT3023EDD; Introduction Date: November 04, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT3023EDD#PBF - 714976-LT3023EDD#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT3023EDD#PBF
714976-LT3023EDD#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT3023EDD#PBF 714976-LT3023EDD#PBF
Manufacturer: Linear Technology Win Source Part Number: 714976-LT3023EDD#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 10-WFDFN Exposed Pad Mounting: SMD Number of Regulators: 2 Output Type: Adjustable Control Features: Enable Output Configuration: Positive Output Current: 100mA, 100mA Family Name: LT3023 Output Voltage: 1.22V Categories: Integrated Circuits (ICs) PSRR: 65dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Homepage: www.linear.com Manufacturer Package: 10-DFN (3x3) Output Voltage MAX: 20V Voltage Input MAX: 20V Voltage Dropout (Maximum): 0.45V @ 100mA, 0.45V @ 100mA Alternative Parts (Cross-Reference): LT3023EDD#TR; LT3023IDD; LT3023EDD; Introduction Date: November 04, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 714976-LT3023EDD#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 10-WFDFN Exposed Pad
Mounting: SMD
Number of Regulators: 2
Output Type: Adjustable
Control Features: Enable
Output Configuration: Positive
Output Current: 100mA, 100mA
Family Name: LT3023
Output Voltage: 1.22V
Categories: Integrated Circuits (ICs)
PSRR: 65dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Homepage: www.linear.com
Manufacturer Package: 10-DFN (3x3)
Output Voltage MAX: 20V
Voltage Input MAX: 20V
Voltage Dropout (Maximum): 0.45V @ 100mA, 0.45V @ 100mA
Alternative Parts (Cross-Reference): LT3023EDD#TR; LT3023IDD; LT3023EDD;
Introduction Date: November 04, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 714976-LT3023EDD#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT3023EDD#PBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-WFDFN Exposed Pad
Special Features Reverse Voltage Protection; Input Overcurrent Protection; Enable
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1084IT#PBF - 1057771-LT1084IT#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-3
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1587CT-3.3 - 072305-LT1587CT-3.3 - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1086IT#PBF - 072194-LT1086IT#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3012BEDE#TRPBF - 109844-LT3012BEDE#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details