Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT3012BEDE#TRPBF 109844-LT3012BEDE#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 109844-LT3012BEDE#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.4V @ 250mA Number of Regulators: 1 Output Type: Adjustable Output Current: 250mA Family Name: LT3012B Output Voltage: 1.24 V to 60 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 12-DFN (4x3) Maximum Input Voltage: 80V Nominal Output Voltage (Min/Fixed): 1.24V Dropout Voltage-Max: 0.62V @ 250mA Operating Supply Current: 100μA to 18mA PSRR: 75dB (120Hz) Control Protection Features: Over Current, Over Temperature, Reverse Polarity Maximum Output Voltage: 60V Alternative Parts (Cross-Reference): SPX2955T5-L; SPX2957AU5-L; SPX2957AT3-L; SPX2955AS-L; Introduction Date: February 13, 2006 ECCN: EAR99 Country of Origin: Malaysia, United States of America Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 109844-LT3012BEDE#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.4V @ 250mA Number of Regulators: 1 Output Type: Adjustable Output Current: 250mA Family Name: LT3012B Output Voltage: 1.24 V to 60 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 12-DFN (4x3) Maximum Input Voltage: 80V Nominal Output Voltage (Min/Fixed): 1.24V Dropout Voltage-Max: 0.62V @ 250mA Operating Supply Current: 100μA to 18mA PSRR: 75dB (120Hz) Control Protection Features: Over Current, Over Temperature, Reverse Polarity Maximum Output Voltage: 60V Alternative Parts (Cross-Reference): SPX2955T5-L; SPX2957AU5-L; SPX2957AT3-L; SPX2955AS-L; Introduction Date: February 13, 2006 ECCN: EAR99 Country of Origin: Malaysia, United States of America Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT3012BEDE#TRPBF - 109844-LT3012BEDE#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT3012BEDE#TRPBF
109844-LT3012BEDE#TRPBF
PMIC - PMIC - Voltage Regulators - Linear - LT3012BEDE#TRPBF 109844-LT3012BEDE#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 109844-LT3012BEDE#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.4V @ 250mA Number of Regulators: 1 Output Type: Adjustable Output Current: 250mA Family Name: LT3012B Output Voltage: 1.24 V to 60 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 12-DFN (4x3) Maximum Input Voltage: 80V Nominal Output Voltage (Min/Fixed): 1.24V Dropout Voltage-Max: 0.62V @ 250mA Operating Supply Current: 100μA to 18mA PSRR: 75dB (120Hz) Control Protection Features: Over Current, Over Temperature, Reverse Polarity Maximum Output Voltage: 60V Alternative Parts (Cross-Reference): SPX2955T5-L; SPX2957AU5-L; SPX2957AT3-L; SPX2955AS-L; Introduction Date: February 13, 2006 ECCN: EAR99 Country of Origin: Malaysia, United States of America Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 109844-LT3012BEDE#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.4V @ 250mA
Number of Regulators: 1
Output Type: Adjustable
Output Current: 250mA
Family Name: LT3012B
Output Voltage: 1.24 V to 60 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 12-DFN (4x3)
Maximum Input Voltage: 80V
Nominal Output Voltage (Min/Fixed): 1.24V
Dropout Voltage-Max: 0.62V @ 250mA
Operating Supply Current: 100μA to 18mA
PSRR: 75dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Reverse Polarity
Maximum Output Voltage: 60V
Alternative Parts (Cross-Reference): SPX2955T5-L; SPX2957AU5-L; SPX2957AT3-L; SPX2955AS-L;
Introduction Date: February 13, 2006
ECCN: EAR99
Country of Origin: Malaysia, United States of America
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 109844-LT3012BEDE#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT3012BEDE#TRPBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 12-DFN (4x3)
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1129IST-3.3#TRPBF - 1057895-LT1129IST-3.3#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type Other; SOT-223-3
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1764AEQ-3.3#PBF - 086694-LT1764AEQ-3.3#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1129IS8-3.3#PBF - 1057892-LT1129IS8-3.3#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1129CQ#TRPBF - 108221-LT1129CQ#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details