Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1014DSW#PBF 714937-LT1014DSW#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 714937-LT1014DSW#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 16-SOIC (0.295", 7.50mm Width) Number of Circuits: 4 Mounting: SMD Amplifier Type: General Current - Input Bias: 15nA Voltage - Input Offset: 200μV Family Name: LT1014 Categories: Integrated Circuits (ICs) Operating Supply Current: 350μA Manufacturer Homepage: www.linear.com Manufacturer Package: 16-SO Output Current per Channel: 20mA SR - Slew Rate: 0.4 V/μs Dual Supply Voltage (±): 4 V ~ 44 V, ±2 V ~ 22 V Alternative Parts (Cross-Reference): MXL1014DS-T; MXL1014DS+T; MXL1014DS+; Introduction Date: May 12, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 714937-LT1014DSW#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 16-SOIC (0.295", 7.50mm Width) Number of Circuits: 4 Mounting: SMD Amplifier Type: General Current - Input Bias: 15nA Voltage - Input Offset: 200μV Family Name: LT1014 Categories: Integrated Circuits (ICs) Operating Supply Current: 350μA Manufacturer Homepage: www.linear.com Manufacturer Package: 16-SO Output Current per Channel: 20mA SR - Slew Rate: 0.4 V/μs Dual Supply Voltage (±): 4 V ~ 44 V, ±2 V ~ 22 V Alternative Parts (Cross-Reference): MXL1014DS-T; MXL1014DS+T; MXL1014DS+; Introduction Date: May 12, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1014DSW#PBF - 714937-LT1014DSW#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1014DSW#PBF
714937-LT1014DSW#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1014DSW#PBF 714937-LT1014DSW#PBF
Manufacturer: Linear Technology Win Source Part Number: 714937-LT1014DSW#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 16-SOIC (0.295", 7.50mm Width) Number of Circuits: 4 Mounting: SMD Amplifier Type: General Current - Input Bias: 15nA Voltage - Input Offset: 200μV Family Name: LT1014 Categories: Integrated Circuits (ICs) Operating Supply Current: 350μA Manufacturer Homepage: www.linear.com Manufacturer Package: 16-SO Output Current per Channel: 20mA SR - Slew Rate: 0.4 V/μs Dual Supply Voltage (±): 4 V ~ 44 V, ±2 V ~ 22 V Alternative Parts (Cross-Reference): MXL1014DS-T; MXL1014DS+T; MXL1014DS+; Introduction Date: May 12, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 714937-LT1014DSW#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 16-SOIC (0.295", 7.50mm Width)
Number of Circuits: 4
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 15nA
Voltage - Input Offset: 200μV
Family Name: LT1014
Categories: Integrated Circuits (ICs)
Operating Supply Current: 350μA
Manufacturer Homepage: www.linear.com
Manufacturer Package: 16-SO
Output Current per Channel: 20mA
SR - Slew Rate: 0.4 V/μs
Dual Supply Voltage (±): 4 V ~ 44 V, ±2 V ~ 22 V
Alternative Parts (Cross-Reference): MXL1014DS-T; MXL1014DS+T; MXL1014DS+;
Introduction Date: May 12, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 714937-LT1014DSW#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1014DSW#PBF
Source Current (IS) 0.3500 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1495IS8#TRPBF - 1058374-LT1495IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 36 volts
Source Current (IS) 0.0014 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6231IDD#TRPBF - 1060092-LT6231IDD#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 3 to 12.6 volts
Source Current (IS) 3.3 milliamps
VOS 0.0750 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1413S8#PBF - 020264-LT1413S8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.85 to 36 volts
Source Current (IS) 0.3500 milliamps
VOS 0.1100 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1007CS8#PBF - 020184-LT1007CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
VOS 0.0200 millivolts
IBIAS 0.0150 µA
View Details