Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2292CUP#PBF 710950-LTC2292CUP#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 710950-LTC2292CUP#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Features: Simultaneous Sampling Package: 64-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 2 Operating Supply Voltage: 2.7 V ~ 3.4 V Input Type: Differential, Single Ended Architecture: Pipelined Data Interface: Parallel Reference Type: External, Internal Voltage - Supply, Digital: 2.7 V ~ 3.4 V Resolution: 12 Number of Converters: 2 Family Name: LTC2292 Categories: Integrated Circuits (ICs) Sampling Rate: 40M Manufacturer Homepage: www.linear.com Manufacturer Package: 64-QFN (9x9) Alternative Parts (Cross-Reference): MAX12557ETK; TSA1005-40IF; ADS5553IPFPR; Introduction Date: December 06, 2004 ECCN: EAR99 Country of Origin: Thailand, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 710950-LTC2292CUP#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Features: Simultaneous Sampling Package: 64-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 2 Operating Supply Voltage: 2.7 V ~ 3.4 V Input Type: Differential, Single Ended Architecture: Pipelined Data Interface: Parallel Reference Type: External, Internal Voltage - Supply, Digital: 2.7 V ~ 3.4 V Resolution: 12 Number of Converters: 2 Family Name: LTC2292 Categories: Integrated Circuits (ICs) Sampling Rate: 40M Manufacturer Homepage: www.linear.com Manufacturer Package: 64-QFN (9x9) Alternative Parts (Cross-Reference): MAX12557ETK; TSA1005-40IF; ADS5553IPFPR; Introduction Date: December 06, 2004 ECCN: EAR99 Country of Origin: Thailand, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2292CUP#PBF
710950-LTC2292CUP#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2292CUP#PBF 710950-LTC2292CUP#PBF
Manufacturer: Linear Technology Win Source Part Number: 710950-LTC2292CUP#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Features: Simultaneous Sampling Package: 64-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 2 Operating Supply Voltage: 2.7 V ~ 3.4 V Input Type: Differential, Single Ended Architecture: Pipelined Data Interface: Parallel Reference Type: External, Internal Voltage - Supply, Digital: 2.7 V ~ 3.4 V Resolution: 12 Number of Converters: 2 Family Name: LTC2292 Categories: Integrated Circuits (ICs) Sampling Rate: 40M Manufacturer Homepage: www.linear.com Manufacturer Package: 64-QFN (9x9) Alternative Parts (Cross-Reference): MAX12557ETK; TSA1005-40IF; ADS5553IPFPR; Introduction Date: December 06, 2004 ECCN: EAR99 Country of Origin: Thailand, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 710950-LTC2292CUP#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Features: Simultaneous Sampling
Package: 64-WFQFN Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 2
Operating Supply Voltage: 2.7 V ~ 3.4 V
Input Type: Differential, Single Ended
Architecture: Pipelined
Data Interface: Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 2.7 V ~ 3.4 V
Resolution: 12
Number of Converters: 2
Family Name: LTC2292
Categories: Integrated Circuits (ICs)
Sampling Rate: 40M
Manufacturer Homepage: www.linear.com
Manufacturer Package: 64-QFN (9x9)
Alternative Parts (Cross-Reference): MAX12557ETK; TSA1005-40IF; ADS5553IPFPR;
Introduction Date: December 06, 2004
ECCN: EAR99
Country of Origin: Thailand, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 710950-LTC2292CUP#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2292CUP#PBF
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type 14-DFN (4x3)
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type SPI; SPI
Package Type SOP; 10-MSOP-EP
Packing Method Tube; Tube/Rail
View Details