Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2246IUH#PBF 710949-LTC2246IUH#PBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 710949-LTC2246IUH#PB F Packaging: Tube Mounting Style: SMD Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential, Single Ended Architecture: Pipelined Sampling Rate (Per Second): 25M Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External, Internal Resolution: 14 Categories: Integrated Circuits Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 32-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: LTC2246 Manufacturer Pack Quantity: 73 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 2.7V ~ 3.4V Supply Voltage , Digital: 2.7V ~ 3.4V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 710949-LTC2246IUH#PB F Packaging: Tube Mounting Style: SMD Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential, Single Ended Architecture: Pipelined Sampling Rate (Per Second): 25M Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External, Internal Resolution: 14 Categories: Integrated Circuits Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 32-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: LTC2246 Manufacturer Pack Quantity: 73 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 2.7V ~ 3.4V Supply Voltage , Digital: 2.7V ~ 3.4V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2246IUH#PBF - 710949-LTC2246IUH#PBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2246IUH#PBF
710949-LTC2246IUH#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2246IUH#PBF 710949-LTC2246IUH#PBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 710949-LTC2246IUH#PB F Packaging: Tube Mounting Style: SMD Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential, Single Ended Architecture: Pipelined Sampling Rate (Per Second): 25M Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External, Internal Resolution: 14 Categories: Integrated Circuits Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 32-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: LTC2246 Manufacturer Pack Quantity: 73 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 2.7V ~ 3.4V Supply Voltage , Digital: 2.7V ~ 3.4V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 710949-LTC2246IUH#PBF
Packaging: Tube
Mounting Style: SMD
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential, Single Ended
Architecture: Pipelined
Sampling Rate (Per Second): 25M
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Resolution: 14
Categories: Integrated Circuits
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 32-WFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Family Part Number: LTC2246
Manufacturer Pack Quantity: 73
MSL Level: 1 (Unlimited)
Supply Voltage , Analog: 2.7V ~ 3.4V
Supply Voltage , Digital: 2.7V ~ 3.4V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 710949-LTC2246IUH#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2246IUH#PBF
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type SOP; 16-MSOP
Packing Method Tube; Tube/Rail
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1850CFW#PBF - 072514-LTC1850CFW#PBF - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type SOP; SSOP; TSSOP; 48-TSSOP
Packing Method Tube; Tube/Rail
View Details