Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2208IUP#TRPBF 710948-LTC2208IUP#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 710948-LTC2208IUP#TR PBF Packaging: Tape and Reel Mounting Style: SMD Features: PGA Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential Architecture: Pipelined Sampling Rate (Per Second): 130M Data Interface: LVDS - Parallel, Parallel Number of A/D Converters: 1 Reference Type: External, Internal Resolution: 16 Categories: Integrated Circuits Supplier Device Package: 64-QFN (9x9) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Family Part Number: LTC2208 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 3.135V ~ 3.465V Supply Voltage , Digital: 3.135V ~ 3.465V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 710948-LTC2208IUP#TR PBF Packaging: Tape and Reel Mounting Style: SMD Features: PGA Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential Architecture: Pipelined Sampling Rate (Per Second): 130M Data Interface: LVDS - Parallel, Parallel Number of A/D Converters: 1 Reference Type: External, Internal Resolution: 16 Categories: Integrated Circuits Supplier Device Package: 64-QFN (9x9) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Family Part Number: LTC2208 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 3.135V ~ 3.465V Supply Voltage , Digital: 3.135V ~ 3.465V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2208IUP#TRPBF
710948-LTC2208IUP#TRPBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2208IUP#TRPBF 710948-LTC2208IUP#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 710948-LTC2208IUP#TR PBF Packaging: Tape and Reel Mounting Style: SMD Features: PGA Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential Architecture: Pipelined Sampling Rate (Per Second): 130M Data Interface: LVDS - Parallel, Parallel Number of A/D Converters: 1 Reference Type: External, Internal Resolution: 16 Categories: Integrated Circuits Supplier Device Package: 64-QFN (9x9) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Family Part Number: LTC2208 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 3.135V ~ 3.465V Supply Voltage , Digital: 3.135V ~ 3.465V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 710948-LTC2208IUP#TRPBF
Packaging: Tape and Reel
Mounting Style: SMD
Features: PGA
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential
Architecture: Pipelined
Sampling Rate (Per Second): 130M
Data Interface: LVDS - Parallel, Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Resolution: 16
Categories: Integrated Circuits
Supplier Device Package: 64-QFN (9x9)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 64-WFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Family Part Number: LTC2208
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage , Analog: 3.135V ~ 3.465V
Supply Voltage , Digital: 3.135V ~ 3.465V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 710948-LTC2208IUP#TRPBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2208IUP#TRPBF
Interface Type Parallel; LVDS - Parallel, Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1196-2BCS8#PBF - 103889-LTC1196-2BCS8#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type Parallel; Parallel
Packing Method Tube; Tube
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2361HS6#TRPBF - 115578-LTC2361HS6#TRPBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type TSOT-23-6
Packing Method Tape Reel; Reel - TR
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2355IMSE-14#PBF - 072533-LTC2355IMSE-14#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOP; 10-MSOP-EP
Packing Method Tube; Tube/Rail
View Details