Win Source Electronics Linear - Linear - Amplifiers - Special Purpose - LT6108IMS8-2#PBF 710912-LT6108IMS8-2#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 710912-LT6108IMS8-2# PBF Packaging: Tube Type: Amplifier, Comparator, Reference Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Applications: Current Sensing, Power Management Mounting: SMD Family Name: LT6108-2 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): MAX915ESA; MAX915MJA; MAX915CSA; Introduction Date: September 07, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 710912-LT6108IMS8-2# PBF Packaging: Tube Type: Amplifier, Comparator, Reference Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Applications: Current Sensing, Power Management Mounting: SMD Family Name: LT6108-2 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): MAX915ESA; MAX915MJA; MAX915CSA; Introduction Date: September 07, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Special Purpose - LT6108IMS8-2#PBF - 710912-LT6108IMS8-2#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Special Purpose - LT6108IMS8-2#PBF
710912-LT6108IMS8-2#PBF
Linear - Linear - Amplifiers - Special Purpose - LT6108IMS8-2#PBF 710912-LT6108IMS8-2#PBF
Manufacturer: Linear Technology Win Source Part Number: 710912-LT6108IMS8-2# PBF Packaging: Tube Type: Amplifier, Comparator, Reference Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Applications: Current Sensing, Power Management Mounting: SMD Family Name: LT6108-2 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): MAX915ESA; MAX915MJA; MAX915CSA; Introduction Date: September 07, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 710912-LT6108IMS8-2#PBF
Packaging: Tube
Type: Amplifier, Comparator, Reference
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Applications: Current Sensing, Power Management
Mounting: SMD
Family Name: LT6108-2
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.linear.com
Manufacturer Package: 8-MSOP
Alternative Parts (Cross-Reference): MAX915ESA; MAX915MJA; MAX915CSA;
Introduction Date: September 07, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 710912-LT6108IMS8-2#PBF
Product Name Linear - Linear - Amplifiers - Special Purpose - LT6108IMS8-2#PBF
Operating Range Current Sensing, Power Management
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1800IS8#PBF - 1058787-LT1800IS8#PBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1679CS#TRPBF - 1058576-LT1679CS#TRPBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 14-SO
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1677IS8#PBF - 020296-LT1677IS8#PBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1999IMS8-20#PBF - 1059038-LT1999IMS8-20#PBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type SOP; MSOP; 8-MSOP
View Details