Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LT3150CGN#TRPBF 710899-LT3150CGN#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 710899-LT3150CGN#TRP BF Packaging: Tape and Reel Type: Positive Adjustable Supply Current: 12mA Categories: Integrated Circuits Supplier Device Package: 16-SSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 16-SSOP Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Family Part Number: LT3150 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Parts Input Voltage (V): 1.5V ~ 10V, 10V ~ 20V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 710899-LT3150CGN#TRP BF Packaging: Tape and Reel Type: Positive Adjustable Supply Current: 12mA Categories: Integrated Circuits Supplier Device Package: 16-SSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 16-SSOP Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Family Part Number: LT3150 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Parts Input Voltage (V): 1.5V ~ 10V, 10V ~ 20V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LT3150CGN#TRPBF - 710899-LT3150CGN#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LT3150CGN#TRPBF
710899-LT3150CGN#TRPBF
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LT3150CGN#TRPBF 710899-LT3150CGN#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 710899-LT3150CGN#TRP BF Packaging: Tape and Reel Type: Positive Adjustable Supply Current: 12mA Categories: Integrated Circuits Supplier Device Package: 16-SSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 16-SSOP Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Family Part Number: LT3150 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Parts Input Voltage (V): 1.5V ~ 10V, 10V ~ 20V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 710899-LT3150CGN#TRPBF
Packaging: Tape and Reel
Type: Positive Adjustable
Supply Current: 12mA
Categories: Integrated Circuits
Supplier Device Package: 16-SSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 16-SSOP
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Family Part Number: LT3150
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Parts Input Voltage (V): 1.5V ~ 10V, 10V ~ 20V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 710899-LT3150CGN#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LT3150CGN#TRPBF
Output Polarity Positive
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT3022IMSE#PBF - 072360-LT3022IMSE#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3020IDD-1.5#PBF - 072359-LT3020IDD-1.5#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1963EST-1.8#TRPBF - 110081-LT1963EST-1.8#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1117CST-3.3#PBF - 020216-LT1117CST-3.3#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details