Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1395CS6#TRMPBF 710874-LT1395CS6#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 710874-LT1395CS6#TRM PBF Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C Package: SOT-23-6 Thin, TSOT-23-6 Number of Circuits: 1 Mounting: SMD -3db Bandwidth: 400MHz Amplifier Type: Current Feedback Current - Input Bias: 10μA Voltage - Input Offset: 1mV Family Name: LT1395 Categories: Integrated Circuits (ICs) Operating Supply Current: 4.6mA Manufacturer Homepage: www.linear.com Manufacturer Package: TSOT-23-6 Output Current per Channel: 80mA SR - Slew Rate: 800 V/μs Dual Supply Voltage (±): 4 V ~ 12 V, ±2 V ~ 6 V Alternative Parts (Cross-Reference): LM7131ACM5; MAX410CPA+; MAX410EPA+; Introduction Date: January 10, 2000 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 710874-LT1395CS6#TRM PBF Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C Package: SOT-23-6 Thin, TSOT-23-6 Number of Circuits: 1 Mounting: SMD -3db Bandwidth: 400MHz Amplifier Type: Current Feedback Current - Input Bias: 10μA Voltage - Input Offset: 1mV Family Name: LT1395 Categories: Integrated Circuits (ICs) Operating Supply Current: 4.6mA Manufacturer Homepage: www.linear.com Manufacturer Package: TSOT-23-6 Output Current per Channel: 80mA SR - Slew Rate: 800 V/μs Dual Supply Voltage (±): 4 V ~ 12 V, ±2 V ~ 6 V Alternative Parts (Cross-Reference): LM7131ACM5; MAX410CPA+; MAX410EPA+; Introduction Date: January 10, 2000 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1395CS6#TRMPBF - 710874-LT1395CS6#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1395CS6#TRMPBF
710874-LT1395CS6#TRMPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1395CS6#TRMPBF 710874-LT1395CS6#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 710874-LT1395CS6#TRM PBF Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C Package: SOT-23-6 Thin, TSOT-23-6 Number of Circuits: 1 Mounting: SMD -3db Bandwidth: 400MHz Amplifier Type: Current Feedback Current - Input Bias: 10μA Voltage - Input Offset: 1mV Family Name: LT1395 Categories: Integrated Circuits (ICs) Operating Supply Current: 4.6mA Manufacturer Homepage: www.linear.com Manufacturer Package: TSOT-23-6 Output Current per Channel: 80mA SR - Slew Rate: 800 V/μs Dual Supply Voltage (±): 4 V ~ 12 V, ±2 V ~ 6 V Alternative Parts (Cross-Reference): LM7131ACM5; MAX410CPA+; MAX410EPA+; Introduction Date: January 10, 2000 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 710874-LT1395CS6#TRMPBF
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C
Package: SOT-23-6 Thin, TSOT-23-6
Number of Circuits: 1
Mounting: SMD
-3db Bandwidth: 400MHz
Amplifier Type: Current Feedback
Current - Input Bias: 10μA
Voltage - Input Offset: 1mV
Family Name: LT1395
Categories: Integrated Circuits (ICs)
Operating Supply Current: 4.6mA
Manufacturer Homepage: www.linear.com
Manufacturer Package: TSOT-23-6
Output Current per Channel: 80mA
SR - Slew Rate: 800 V/μs
Dual Supply Voltage (±): 4 V ~ 12 V, ±2 V ~ 6 V
Alternative Parts (Cross-Reference): LM7131ACM5; MAX410CPA+; MAX410EPA+;
Introduction Date: January 10, 2000
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 710874-LT1395CS6#TRMPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1395CS6#TRMPBF
Source Current (IS) 4.6 milliamps
VOS 1 millivolts
IBIAS 10 µA
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1495CN8#PBF - 072277-LT1495CN8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 36 volts
Source Current (IS) 0.0014 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1355CN8#PBF - 072260-LT1355CN8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 15 volts
Source Current (IS) 1 milliamps
VOS 0.3000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1014ACN#PBF - 1057607-LT1014ACN#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 44 volts
Source Current (IS) 0.3500 milliamps
VOS 0.0600 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1013DS8#PBF - 020194-LT1013DS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 44 volts
Source Current (IS) 0.3500 milliamps
VOS 0.2000 millivolts
View Details