Manufacturer: Linear Technology
Win Source Part Number: 303464-LTC5505-1ES5
Packaging: Reel - TR
Frequency: 300MHz to 3GHz
RF Type: Cellular, PCS, Wireless Modem
Input Range: -28dBm to 18dBm
Categories: RF/IF and RFID
Status: Active
Case / Package: TSOT-23-5
Supply Voltage - Operating: 2.7 V to 6 V
Operating Supply Current: 500μA
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 303464-LTC5505-1ES5 |
| Product Name | RF Detectors - LTC5505-1ES5 |
| Frequency | 3.00E8 to 3.00E9 Hz |