Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3713EG#TRPBF 303381-LTC3713EG#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 303381-LTC3713EG#TRP BF Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck, Boost Frequency - Switching: 1.4MHz Control Features: Enable, Power Good, Soft Start Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 90% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-SSOP Purpose: Step-Up, Step-Down Supply Voltage - Operating: 1.5 V to 36 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 303381-LTC3713EG#TRP BF Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck, Boost Frequency - Switching: 1.4MHz Control Features: Enable, Power Good, Soft Start Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 90% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-SSOP Purpose: Step-Up, Step-Down Supply Voltage - Operating: 1.5 V to 36 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3713EG#TRPBF - 303381-LTC3713EG#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3713EG#TRPBF
303381-LTC3713EG#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3713EG#TRPBF 303381-LTC3713EG#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 303381-LTC3713EG#TRP BF Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck, Boost Frequency - Switching: 1.4MHz Control Features: Enable, Power Good, Soft Start Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 90% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-SSOP Purpose: Step-Up, Step-Down Supply Voltage - Operating: 1.5 V to 36 V

Manufacturer: Linear Technology
Win Source Part Number: 303381-LTC3713EG#TRPBF
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck, Boost
Frequency - Switching: 1.4MHz
Control Features: Enable, Power Good, Soft Start
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 90%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-SSOP
Purpose: Step-Up, Step-Down
Supply Voltage - Operating: 1.5 V to 36 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 303381-LTC3713EG#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3713EG#TRPBF
Configuration / Function Buck, Boost
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 24-SSOP
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3440EDD#TRPBF - 088982-LTC3440EDD#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-DFN (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3845EN#PBF - 072397-LT3845EN#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type DIP; Other; 16-PDIP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1933ES6#TRPBF - 072334-LT1933ES6#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-6
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3703EGN-5#PBF - 020597-LTC3703EGN-5#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details