Win Source Electronics PMIC - PMIC - Power Management - Specialized - LTC3455EUF#TRPBF 303346-LTC3455EUF#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 303346-LTC3455EUF#TR PBF Packaging: Reel - TR Applications: Handheld/Mobile Devices Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-QFN (4x4) Supply Voltage - Operating: 3 V to 6 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 303346-LTC3455EUF#TR PBF Packaging: Reel - TR Applications: Handheld/Mobile Devices Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-QFN (4x4) Supply Voltage - Operating: 3 V to 6 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LTC3455EUF#TRPBF - 303346-LTC3455EUF#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LTC3455EUF#TRPBF
303346-LTC3455EUF#TRPBF
PMIC - PMIC - Power Management - Specialized - LTC3455EUF#TRPBF 303346-LTC3455EUF#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 303346-LTC3455EUF#TR PBF Packaging: Reel - TR Applications: Handheld/Mobile Devices Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-QFN (4x4) Supply Voltage - Operating: 3 V to 6 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient

Manufacturer: Linear Technology
Win Source Part Number: 303346-LTC3455EUF#TRPBF
Packaging: Reel - TR
Applications: Handheld/Mobile Devices
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-QFN (4x4)
Supply Voltage - Operating: 3 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 303346-LTC3455EUF#TRPBF
Product Name PMIC - PMIC - Power Management - Specialized - LTC3455EUF#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC2909CTS8-3.3#TRPBF - 1062174-LTC2909CTS8-3.3#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-8
View Details
Newest Parts - LTC1726ES8-2.5 - 1207979-LTC1726ES8-2.5 - Win Source Electronics
Specs
Features Watchdog Timer
Output Options Inverting
View Details
PMIC - PMIC - Supervisors - LTC1727ES8-2.5#PBF - 1061071-LTC1727ES8-2.5#PBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOIC; 8-SOIC
View Details