Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3400BES6#TR 303282-LTC3400BES6#TR

Description
Manufacturer: Linear Technology Win Source Part Number: 303282-LTC3400BES6#T R Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Frequency - Switching: 1.2MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 600mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: TSOT-23-6 Purpose: Step-Up Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 2.5V Maximum Output Voltage: 5V Minimum Input Voltage: 0.5V Alternative Parts (Cross-Reference): AS1337B-BTDT; LTC3400ES6; MAX17221ELT+; LTC3400BES6#TR; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 303282-LTC3400BES6#T R Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Frequency - Switching: 1.2MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 600mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: TSOT-23-6 Purpose: Step-Up Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 2.5V Maximum Output Voltage: 5V Minimum Input Voltage: 0.5V Alternative Parts (Cross-Reference): AS1337B-BTDT; LTC3400ES6; MAX17221ELT+; LTC3400BES6#TR; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3400BES6#TR - 303282-LTC3400BES6#TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3400BES6#TR
303282-LTC3400BES6#TR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3400BES6#TR 303282-LTC3400BES6#TR
Manufacturer: Linear Technology Win Source Part Number: 303282-LTC3400BES6#T R Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Frequency - Switching: 1.2MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 600mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: TSOT-23-6 Purpose: Step-Up Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 2.5V Maximum Output Voltage: 5V Minimum Input Voltage: 0.5V Alternative Parts (Cross-Reference): AS1337B-BTDT; LTC3400ES6; MAX17221ELT+; LTC3400BES6#TR; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 303282-LTC3400BES6#TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: 1.2MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 600mA (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: TSOT-23-6
Purpose: Step-Up
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 2.5V
Maximum Output Voltage: 5V
Minimum Input Voltage: 0.5V
Alternative Parts (Cross-Reference): AS1337B-BTDT; LTC3400ES6; MAX17221ELT+; LTC3400BES6#TR;
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 303282-LTC3400BES6#TR
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3400BES6#TR
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-6
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1877EMS8#TRPBF - 020520-LTC1877EMS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1111CS8-5#TRPBF - 1057809-LT1111CS8-5#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3433IFE#PBF - 072368-LT3433IFE#PBF - Win Source Electronics
Specs
Configuration / Function Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3757EMSE#PBF - 020420-LT3757EMSE#PBF - Win Source Electronics
Specs
Configuration / Function Boost, Flyback, SEPIC
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP-EP
View Details