Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1771EMS8#TR 303189-LTC1771EMS8#TR

Description
Manufacturer: Linear Technology Win Source Part Number: 303189-LTC1771EMS8#T R Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Control Features: Enable, Soft Start Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Purpose: Step-Down Supply Voltage - Operating: 2.8 V to 18 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 303189-LTC1771EMS8#T R Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Control Features: Enable, Soft Start Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Purpose: Step-Down Supply Voltage - Operating: 2.8 V to 18 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1771EMS8#TR - 303189-LTC1771EMS8#TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1771EMS8#TR
303189-LTC1771EMS8#TR
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1771EMS8#TR 303189-LTC1771EMS8#TR
Manufacturer: Linear Technology Win Source Part Number: 303189-LTC1771EMS8#T R Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Control Features: Enable, Soft Start Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Purpose: Step-Down Supply Voltage - Operating: 2.8 V to 18 V

Manufacturer: Linear Technology
Win Source Part Number: 303189-LTC1771EMS8#TR
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Control Features: Enable, Soft Start
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 100%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP
Purpose: Step-Down
Supply Voltage - Operating: 2.8 V to 18 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 303189-LTC1771EMS8#TR
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1771EMS8#TR
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 8-MSOP
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3251EMSE-1.5#PBF - 072559-LTC3251EMSE-1.5#PBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type Other; 10-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3473EDD#PBF - 041246-LT3473EDD#PBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3479EFE#PBF - 020400-LT3479EFE#PBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3571EUD#PBF - 072380-LT3571EUD#PBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-QFN-EP (3x3)
View Details