Manufacturer: Linear Technology
Win Source Part Number: 302939-LT5516EUF#TRP
Packaging: Reel - TR
Gain: 4.3dB
Noise Figure: 12.8dB
P1dB: 6.6dBm
LO Frequency: 800MHz to 1.5GHz
RF Frequency: 800MHz to 1.5GHz
Categories: RF/IF and RFID
Status: Active
Case / Package: 16-QFN (4x4)
Purpose: Demodulator
Supply Voltage - Operating: 4 V to 5.25 V
Operating Supply Current: 150mA
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 302939-LT5516EUF#TRPBF |
| Product Name | RF Demodulators - LT5516EUF#TRPBF |