Win Source Electronics RF Detectors - LTC5505-2ES5#TRMPBF 072639-LTC5505-2ES5#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 072639-LTC5505-2ES5# TRMPBF Packaging: Reel - TR Frequency: 300MHz to 3.5GHz RF Type: Cellular, PCS, Wireless Modem Input Range: -32dBm to 12dBm Categories: RF/IF and RFID Status: Active Case / Package: TSOT-23-5 Supply Voltage - Operating: 2.7 V to 6 V Operating Supply Current: 500μA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072639-LTC5505-2ES5# TRMPBF Packaging: Reel - TR Frequency: 300MHz to 3.5GHz RF Type: Cellular, PCS, Wireless Modem Input Range: -32dBm to 12dBm Categories: RF/IF and RFID Status: Active Case / Package: TSOT-23-5 Supply Voltage - Operating: 2.7 V to 6 V Operating Supply Current: 500μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Detectors - LTC5505-2ES5#TRMPBF - 072639-LTC5505-2ES5#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
RF Detectors - LTC5505-2ES5#TRMPBF
072639-LTC5505-2ES5#TRMPBF
RF Detectors - LTC5505-2ES5#TRMPBF 072639-LTC5505-2ES5#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 072639-LTC5505-2ES5# TRMPBF Packaging: Reel - TR Frequency: 300MHz to 3.5GHz RF Type: Cellular, PCS, Wireless Modem Input Range: -32dBm to 12dBm Categories: RF/IF and RFID Status: Active Case / Package: TSOT-23-5 Supply Voltage - Operating: 2.7 V to 6 V Operating Supply Current: 500μA

Manufacturer: Linear Technology
Win Source Part Number: 072639-LTC5505-2ES5#TRMPBF
Packaging: Reel - TR
Frequency: 300MHz to 3.5GHz
RF Type: Cellular, PCS, Wireless Modem
Input Range: -32dBm to 12dBm
Categories: RF/IF and RFID
Status: Active
Case / Package: TSOT-23-5
Supply Voltage - Operating: 2.7 V to 6 V
Operating Supply Current: 500μA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 072639-LTC5505-2ES5#TRMPBF
Product Name RF Detectors - LTC5505-2ES5#TRMPBF
Frequency 3.00E8 to 3.50E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - TRC103 - 1273879-TRC103 - Win Source Electronics
Specs
RFID Product Transceiver
View Details
RF Detectors - LTC5505-2ES5#TRPBF - 303470-LTC5505-2ES5#TRPBF - Win Source Electronics
Specs
Frequency 3.00E8 to 3.50E9 Hz
View Details
RF/IF and RFID - 137659-TDA7021T4TM - Win Source Electronics
Specs
Interface PCB, Surface Mount
View Details