Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3957EUHE#TRPBF 302893-LT3957EUHE#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 302893-LT3957EUHE#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, Cuk, Flyback, SEPIC Frequency - Switching: 100kHz to 1MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 5A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 36-QFN (5x6) Purpose: Step-Up, Step-Up/Step-Down Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 1.6V Maximum Output Voltage: 40V (Switch) Minimum Input Voltage: 3V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 302893-LT3957EUHE#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, Cuk, Flyback, SEPIC Frequency - Switching: 100kHz to 1MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 5A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 36-QFN (5x6) Purpose: Step-Up, Step-Up/Step-Down Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 1.6V Maximum Output Voltage: 40V (Switch) Minimum Input Voltage: 3V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3957EUHE#TRPBF - 302893-LT3957EUHE#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3957EUHE#TRPBF
302893-LT3957EUHE#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3957EUHE#TRPBF 302893-LT3957EUHE#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 302893-LT3957EUHE#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, Cuk, Flyback, SEPIC Frequency - Switching: 100kHz to 1MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 5A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 36-QFN (5x6) Purpose: Step-Up, Step-Up/Step-Down Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 1.6V Maximum Output Voltage: 40V (Switch) Minimum Input Voltage: 3V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 302893-LT3957EUHE#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost, Cuk, Flyback, SEPIC
Frequency - Switching: 100kHz to 1MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 5A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 36-QFN (5x6)
Purpose: Step-Up, Step-Up/Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 1.6V
Maximum Output Voltage: 40V (Switch)
Minimum Input Voltage: 3V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 302893-LT3957EUHE#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3957EUHE#TRPBF
Configuration / Function Boost, Cuk, Flyback, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 36-QFN (5x6)
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3407EDD-2#PBF - 020566-LTC3407EDD-2#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-DFN (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1370CR#PBF - 020258-LT1370CR#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Cuk, Flyback, Forward Converter, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; D2PAK-7
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3728LXCUH/TR - 072590-LTC3728LXCUH/TR - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 32-QFN (5x5)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3548EDD#PBF - 020592-LTC3548EDD#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-DFN (3x3)
View Details