Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1952EGN#TRPBF 302755-LT1952EGN#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 302755-LT1952EGN#TRP BF Packaging: Reel - TR Output Type: Transistor Driver Topology: Forward Converter Frequency - Switching: 100kHz to 500kHz Control Features: Enable, Frequency Control Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 90% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-SSOP Purpose: Step-Up/Step-Down Supply Voltage - Operating: 9.25 V to 25 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 302755-LT1952EGN#TRP BF Packaging: Reel - TR Output Type: Transistor Driver Topology: Forward Converter Frequency - Switching: 100kHz to 500kHz Control Features: Enable, Frequency Control Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 90% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-SSOP Purpose: Step-Up/Step-Down Supply Voltage - Operating: 9.25 V to 25 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1952EGN#TRPBF - 302755-LT1952EGN#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1952EGN#TRPBF
302755-LT1952EGN#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1952EGN#TRPBF 302755-LT1952EGN#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 302755-LT1952EGN#TRP BF Packaging: Reel - TR Output Type: Transistor Driver Topology: Forward Converter Frequency - Switching: 100kHz to 500kHz Control Features: Enable, Frequency Control Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 90% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-SSOP Purpose: Step-Up/Step-Down Supply Voltage - Operating: 9.25 V to 25 V

Manufacturer: Linear Technology
Win Source Part Number: 302755-LT1952EGN#TRPBF
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Forward Converter
Frequency - Switching: 100kHz to 500kHz
Control Features: Enable, Frequency Control
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 90%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-SSOP
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 9.25 V to 25 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 302755-LT1952EGN#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1952EGN#TRPBF
Configuration / Function Forward Converter
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1108CS8 - 072197-LT1108CS8 - Win Source Electronics
Specs
Configuration / Function Buck, Boost
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3464ETS8#TRMPBF - 020395-LT3464ETS8#TRMPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-8
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1317BCMS8#PBF - 088637-LT1317BCMS8#PBF - Win Source Electronics
Specs
Configuration / Function Boost, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3571EUD#PBF - 072380-LT3571EUD#PBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-QFN-EP (3x3)
View Details