Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LT1942EUF#TRPBF 302748-LT1942EUF#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 302748-LT1942EUF#TRP BF Packaging: Reel - TR Applications: Converter, TFT LCD Mounting: SMD (SMT) Voltage - Input: 2.6 V to 16 V Number of Outputs: 4 Family Name: LT1942 Output Voltage: 1.25 V to 36 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-QFN (4x4) Alternative Parts (Cross-Reference): LT1942EUF#TR; LT1942EUF; LT1942EUF#PBF; Introduction Date: November 18, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 302748-LT1942EUF#TRP BF Packaging: Reel - TR Applications: Converter, TFT LCD Mounting: SMD (SMT) Voltage - Input: 2.6 V to 16 V Number of Outputs: 4 Family Name: LT1942 Output Voltage: 1.25 V to 36 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-QFN (4x4) Alternative Parts (Cross-Reference): LT1942EUF#TR; LT1942EUF; LT1942EUF#PBF; Introduction Date: November 18, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LT1942EUF#TRPBF - 302748-LT1942EUF#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LT1942EUF#TRPBF
302748-LT1942EUF#TRPBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LT1942EUF#TRPBF 302748-LT1942EUF#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 302748-LT1942EUF#TRP BF Packaging: Reel - TR Applications: Converter, TFT LCD Mounting: SMD (SMT) Voltage - Input: 2.6 V to 16 V Number of Outputs: 4 Family Name: LT1942 Output Voltage: 1.25 V to 36 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-QFN (4x4) Alternative Parts (Cross-Reference): LT1942EUF#TR; LT1942EUF; LT1942EUF#PBF; Introduction Date: November 18, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 302748-LT1942EUF#TRPBF
Packaging: Reel - TR
Applications: Converter, TFT LCD
Mounting: SMD (SMT)
Voltage - Input: 2.6 V to 16 V
Number of Outputs: 4
Family Name: LT1942
Output Voltage: 1.25 V to 36 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-QFN (4x4)
Alternative Parts (Cross-Reference): LT1942EUF#TR; LT1942EUF; LT1942EUF#PBF;
Introduction Date: November 18, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 302748-LT1942EUF#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LT1942EUF#TRPBF
Package Type Other; 24-QFN (4x4)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1372CS8#TRPBF - 087572-LT1372CS8#TRPBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1121CS8-3.3#PBF - 020218-LT1121CS8-3.3#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1963AEQ-1.5#PBF - 020353-LT1963AEQ-1.5#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type DPAK; Other; 5-DDPAK
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1121ACS8-5 - 072203-LT1121ACS8-5 - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details