Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1783IS5#PBF 302716-LT1783IS5#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 302716-LT1783IS5#PBF Packaging: Cut Reel Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.45 V/μs Current - Input Bias: 40nA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TSOT-23-5 Supply Voltage - Operating: 2.5 V to 18 V, ±1.25 V to 9 V Operating Supply Current: 230μA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 1.3MHz
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 302716-LT1783IS5#PBF Packaging: Cut Reel Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.45 V/μs Current - Input Bias: 40nA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TSOT-23-5 Supply Voltage - Operating: 2.5 V to 18 V, ±1.25 V to 9 V Operating Supply Current: 230μA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 1.3MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1783IS5#PBF - 302716-LT1783IS5#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1783IS5#PBF
302716-LT1783IS5#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1783IS5#PBF 302716-LT1783IS5#PBF
Manufacturer: Linear Technology Win Source Part Number: 302716-LT1783IS5#PBF Packaging: Cut Reel Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.45 V/μs Current - Input Bias: 40nA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TSOT-23-5 Supply Voltage - Operating: 2.5 V to 18 V, ±1.25 V to 9 V Operating Supply Current: 230μA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 1.3MHz

Manufacturer: Linear Technology
Win Source Part Number: 302716-LT1783IS5#PBF
Packaging: Cut Reel
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.45 V/μs
Current - Input Bias: 40nA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: TSOT-23-5
Supply Voltage - Operating: 2.5 V to 18 V, ±1.25 V to 9 V
Operating Supply Current: 230μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 1.3MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 302716-LT1783IS5#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1783IS5#PBF
Supply Voltage (VS) 2.5 to 18 volts
Source Current (IS) 0.2300 milliamps
VOS 0.5000 millivolts
IBIAS 0.0400 µA
GBW 1.3 MHz
Unlock Full Specs
to access all available technical data