Win Source Electronics Integrated Circuits(ICs) 302607-LT1431

Description
Manufacturer: Linear Technology Win Source Part Number: 302607-LT1431 Category: Integrated Circuits(ICs) Family: PMIC - Voltage Reference Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Linear Technology Win Source Part Number: 302607-LT1431 Category: Integrated Circuits(ICs) Family: PMIC - Voltage Reference Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 302607-LT1431 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
302607-LT1431
Integrated Circuits(ICs) 302607-LT1431
Manufacturer: Linear Technology Win Source Part Number: 302607-LT1431 Category: Integrated Circuits(ICs) Family: PMIC - Voltage Reference Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 302607-LT1431
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Reference
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 302607-LT1431
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1027DCS8-5#PBF - 020198-LT1027DCS8-5#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 5 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1460GCZ-2.5#PBF - 020268-LT1460GCZ-2.5#PBF - Win Source Electronics
Specs
Package Type TO-92; Other; TO-92-3
Life Cycle Stage Active
TC 25 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1019CN8-2.5#PBF - 133006-LT1019CN8-2.5#PBF - Win Source Electronics
Specs
Package Type DIP; Other; 8-PDIP
Life Cycle Stage Active
TC 20 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1021DCS8-5#PBF - 020196-LT1021DCS8-5#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 20 ppm/C
View Details