Win Source Electronics PMIC - PMIC - Voltage Reference - LT1460BIN8-5#PBF 1058273-LT1460BIN8-5#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1058273-LT1460BIN8-5 #PBF Packaging: Tube/Rail Mounting: Through Hole Tolerance: ±0.1% Temperature Coefficient: 10ppm/°C Voltage - Input: 5.9 V to 20 V Output Type: Fixed Reference Type: Series Output Current: 40mA Noise - 0.1Hz to 10Hz: 20μVp-p Noise - 10Hz to 10kHz: 20μVrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Nominal Output Voltage (Min/Fixed): 5V Operating Supply Current: 225μA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1058273-LT1460BIN8-5 #PBF Packaging: Tube/Rail Mounting: Through Hole Tolerance: ±0.1% Temperature Coefficient: 10ppm/°C Voltage - Input: 5.9 V to 20 V Output Type: Fixed Reference Type: Series Output Current: 40mA Noise - 0.1Hz to 10Hz: 20μVp-p Noise - 10Hz to 10kHz: 20μVrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Nominal Output Voltage (Min/Fixed): 5V Operating Supply Current: 225μA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LT1460BIN8-5#PBF - 1058273-LT1460BIN8-5#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LT1460BIN8-5#PBF
1058273-LT1460BIN8-5#PBF
PMIC - PMIC - Voltage Reference - LT1460BIN8-5#PBF 1058273-LT1460BIN8-5#PBF
Manufacturer: Linear Technology Win Source Part Number: 1058273-LT1460BIN8-5 #PBF Packaging: Tube/Rail Mounting: Through Hole Tolerance: ±0.1% Temperature Coefficient: 10ppm/°C Voltage - Input: 5.9 V to 20 V Output Type: Fixed Reference Type: Series Output Current: 40mA Noise - 0.1Hz to 10Hz: 20μVp-p Noise - 10Hz to 10kHz: 20μVrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Nominal Output Voltage (Min/Fixed): 5V Operating Supply Current: 225μA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1058273-LT1460BIN8-5#PBF
Packaging: Tube/Rail
Mounting: Through Hole
Tolerance: ±0.1%
Temperature Coefficient: 10ppm/°C
Voltage - Input: 5.9 V to 20 V
Output Type: Fixed
Reference Type: Series
Output Current: 40mA
Noise - 0.1Hz to 10Hz: 20μVp-p
Noise - 10Hz to 10kHz: 20μVrms
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-PDIP
Nominal Output Voltage (Min/Fixed): 5V
Operating Supply Current: 225μA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 1058273-LT1460BIN8-5#PBF
Product Name PMIC - PMIC - Voltage Reference - LT1460BIN8-5#PBF
Package Type DIP; Other; 8-PDIP
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1460FCMS8-10#PBF - 136201-LT1460FCMS8-10#PBF - Win Source Electronics
Specs
Package Type Other; 8-MSOP
Life Cycle Stage Active
TC 25 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1634ACS8-1.25#PBF - 1058508-LT1634ACS8-1.25#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 10 ppm/C
View Details