Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1374CR#TR 302590-LT1374CR#TR

Description
Manufacturer: Linear Technology Win Source Part Number: 302590-LT1374CR#TR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck, SEPIC Frequency - Switching: 500kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 4.5A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: D2PAK-7 Purpose: Step-Down Maximum Input Voltage: 25V Nominal Output Voltage (Min/Fixed): 2.42V Maximum Output Voltage: 21.5V Minimum Input Voltage: 5V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 302590-LT1374CR#TR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck, SEPIC Frequency - Switching: 500kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 4.5A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: D2PAK-7 Purpose: Step-Down Maximum Input Voltage: 25V Nominal Output Voltage (Min/Fixed): 2.42V Maximum Output Voltage: 21.5V Minimum Input Voltage: 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1374CR#TR - 302590-LT1374CR#TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1374CR#TR
302590-LT1374CR#TR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1374CR#TR 302590-LT1374CR#TR
Manufacturer: Linear Technology Win Source Part Number: 302590-LT1374CR#TR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck, SEPIC Frequency - Switching: 500kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 4.5A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: D2PAK-7 Purpose: Step-Down Maximum Input Voltage: 25V Nominal Output Voltage (Min/Fixed): 2.42V Maximum Output Voltage: 21.5V Minimum Input Voltage: 5V

Manufacturer: Linear Technology
Win Source Part Number: 302590-LT1374CR#TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck, SEPIC
Frequency - Switching: 500kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 4.5A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: D2PAK-7
Purpose: Step-Down
Maximum Input Voltage: 25V
Nominal Output Voltage (Min/Fixed): 2.42V
Maximum Output Voltage: 21.5V
Minimum Input Voltage: 5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 302590-LT1374CR#TR
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1374CR#TR
Configuration / Function Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; D2PAK-7
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data