Win Source Electronics Interface - Interface - Modems - ICs and Modules - R6789-52 289858-R6789-52

Description
Manufacturer: Conexant Systems Win Source Part Number: 289858-R6789-52 Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Conexant Systems Win Source Part Number: 289858-R6789-52 Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Modems - ICs and Modules - R6789-52 - 289858-R6789-52 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Modems - ICs and Modules - R6789-52
289858-R6789-52
Interface - Interface - Modems - ICs and Modules - R6789-52 289858-R6789-52
Manufacturer: Conexant Systems Win Source Part Number: 289858-R6789-52 Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Conexant Systems
Win Source Part Number: 289858-R6789-52
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 289858-R6789-52
Product Name Interface - Interface - Modems - ICs and Modules - R6789-52
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4300A-3CMS8#PBF - 020656-LTC4300A-3CMS8#PBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC486CN - 072632-LTC486CN - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details