Win Source Electronics Interface - Interface - Modems - ICs and Modules - R6713-22 289810-R6713-22

Description
Manufacturer: Conexant Systems Win Source Part Number: 289810-R6713-22 Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Conexant Systems Win Source Part Number: 289810-R6713-22 Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Modems - ICs and Modules - R6713-22 - 289810-R6713-22 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Modems - ICs and Modules - R6713-22
289810-R6713-22
Interface - Interface - Modems - ICs and Modules - R6713-22 289810-R6713-22
Manufacturer: Conexant Systems Win Source Part Number: 289810-R6713-22 Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Conexant Systems
Win Source Part Number: 289810-R6713-22
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 289810-R6713-22
Product Name Interface - Interface - Modems - ICs and Modules - R6713-22
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4301CMS8#TRPBF - 125544-LTC4301CMS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1053765-CX06832-11 - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V~ 4.75V ~ 5.25V
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC487CSW#PBF - 020672-LTC487CSW#PBF - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details