Win Source Electronics Interface - Interface - Modems - ICs and Modules - CX88168-13 245794-CX88168-13

Description
Manufacturer: Conexant Systems Win Source Part Number: 245794-CX88168-13 Family Name: CX88168 Introduction Date: June 16, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Conexant Systems Win Source Part Number: 245794-CX88168-13 Family Name: CX88168 Introduction Date: June 16, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Modems - ICs and Modules - CX88168-13 - 245794-CX88168-13 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Modems - ICs and Modules - CX88168-13
245794-CX88168-13
Interface - Interface - Modems - ICs and Modules - CX88168-13 245794-CX88168-13
Manufacturer: Conexant Systems Win Source Part Number: 245794-CX88168-13 Family Name: CX88168 Introduction Date: June 16, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Conexant Systems
Win Source Part Number: 245794-CX88168-13
Family Name: CX88168
Introduction Date: June 16, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 245794-CX88168-13
Product Name Interface - Interface - Modems - ICs and Modules - CX88168-13
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4300A-2IMS8#TRPBF - 1063560-LTC4300A-2IMS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Interface - Filters - Active - LTC1064-7CSW#TRPBF - 1060343-LTC1064-7CSW#TRPBF - Win Source Electronics
Specs
Supply Voltage Other; ±2.37 V ~ 8 V
Package Type SOIC; 16-SOIC
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1481CN8 - 072476-LTC1481CN8 - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 2500 kbps
View Details