Win Source Electronics Interface - Interface - Modems - ICs and Modules - CX81300-11 245745-CX81300-11

Description
Manufacturer: Conexant Systems Win Source Part Number: 245745-CX81300-11 Family Name: CX81300 Introduction Date: May 29, 2001 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Conexant Systems Win Source Part Number: 245745-CX81300-11 Family Name: CX81300 Introduction Date: May 29, 2001 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Modems - ICs and Modules - CX81300-11 - 245745-CX81300-11 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Modems - ICs and Modules - CX81300-11
245745-CX81300-11
Interface - Interface - Modems - ICs and Modules - CX81300-11 245745-CX81300-11
Manufacturer: Conexant Systems Win Source Part Number: 245745-CX81300-11 Family Name: CX81300 Introduction Date: May 29, 2001 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Conexant Systems
Win Source Part Number: 245745-CX81300-11
Family Name: CX81300
Introduction Date: May 29, 2001
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 245745-CX81300-11
Product Name Interface - Interface - Modems - ICs and Modules - CX81300-11
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - NJU6433FB2 - 1199703-NJU6433FB2 - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Supply Voltage Other; 5.5 V
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1080CN - 072184-LT1080CN - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details