Manufacturer: ST-Ericsson-Inc
Win Source Part Number: 212797-TEA5710
Category: RF/IF and RFID
Family: RF Receivers
Packaging: Tube
Operating Temperature Range: -15°C ~ 60°C
Package: 24-DIP
Applications: AM/FM Radio Receiver
Operating Supply Voltage: 2 V ~ 12 V
Data Interface: PCB, Through Hole
Modulation or Protocol: AM, FM
Current - Receiving: 9mA
Antenna Connector: Through Hole
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 212797-TEA5710 |
| Product Name | RF/IF and RFID |
| Interface | PCB, Through Hole |