Win Source Electronics PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4353IDE#PBF 206751-LTC4353IDE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 206751-LTC4353IDE#PB F Packaging: Tube/Rail Type: Current Sharing Controller Applications: Redundant Power Supplies, Telecom Infrastructure Mounting: SMD (SMT) Polarity: N-Channel Delay Time - ON: 400ns Delay Time - OFF: 300ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-DFN (4x3) Supply Voltage - Operating: 2.9 V to 18 V Operating Supply Current: 1.5mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 206751-LTC4353IDE#PB F Packaging: Tube/Rail Type: Current Sharing Controller Applications: Redundant Power Supplies, Telecom Infrastructure Mounting: SMD (SMT) Polarity: N-Channel Delay Time - ON: 400ns Delay Time - OFF: 300ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-DFN (4x3) Supply Voltage - Operating: 2.9 V to 18 V Operating Supply Current: 1.5mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4353IDE#PBF - 206751-LTC4353IDE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4353IDE#PBF
206751-LTC4353IDE#PBF
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4353IDE#PBF 206751-LTC4353IDE#PBF
Manufacturer: Linear Technology Win Source Part Number: 206751-LTC4353IDE#PB F Packaging: Tube/Rail Type: Current Sharing Controller Applications: Redundant Power Supplies, Telecom Infrastructure Mounting: SMD (SMT) Polarity: N-Channel Delay Time - ON: 400ns Delay Time - OFF: 300ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-DFN (4x3) Supply Voltage - Operating: 2.9 V to 18 V Operating Supply Current: 1.5mA

Manufacturer: Linear Technology
Win Source Part Number: 206751-LTC4353IDE#PBF
Packaging: Tube/Rail
Type: Current Sharing Controller
Applications: Redundant Power Supplies, Telecom Infrastructure
Mounting: SMD (SMT)
Polarity: N-Channel
Delay Time - ON: 400ns
Delay Time - OFF: 300ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-DFN (4x3)
Supply Voltage - Operating: 2.9 V to 18 V
Operating Supply Current: 1.5mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 206751-LTC4353IDE#PBF
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4353IDE#PBF
Tj -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Protection - TVS - Varistors, MOVs - 1092175-SDV1608S5R5C100NPTF - Win Source Electronics
Specs
Diode Type Transient Voltage Suppressor Diodes
Tj -55 to 125 C (-67 to 257 F)
View Details