Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3735EG/TR 206749-LTC3735EG/TR

Description
Manufacturer: Linear Technology Win Source Part Number: 206749-LTC3735EG/TR Packaging: Reel - TR Applications: Controller, Intel Mobile CPU Mounting: SMD (SMT) Number of Outputs: 1 Output Voltage: 0.7 V to 1.71 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 36-SSOP
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 206749-LTC3735EG/TR Packaging: Reel - TR Applications: Controller, Intel Mobile CPU Mounting: SMD (SMT) Number of Outputs: 1 Output Voltage: 0.7 V to 1.71 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 36-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3735EG/TR - 206749-LTC3735EG/TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3735EG/TR
206749-LTC3735EG/TR
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3735EG/TR 206749-LTC3735EG/TR
Manufacturer: Linear Technology Win Source Part Number: 206749-LTC3735EG/TR Packaging: Reel - TR Applications: Controller, Intel Mobile CPU Mounting: SMD (SMT) Number of Outputs: 1 Output Voltage: 0.7 V to 1.71 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 36-SSOP

Manufacturer: Linear Technology
Win Source Part Number: 206749-LTC3735EG/TR
Packaging: Reel - TR
Applications: Controller, Intel Mobile CPU
Mounting: SMD (SMT)
Number of Outputs: 1
Output Voltage: 0.7 V to 1.71 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 36-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 206749-LTC3735EG/TR
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3735EG/TR
Package Type SSOP; Other; 36-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1963AEQ-3.3#TRPBF - 072339-LT1963AEQ-3.3#TRPBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type DPAK; Other; 5-DDPAK
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1538CG-AUX-TR - 072483-LTC1538CG-AUX-TR - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1963ET-2.5 - 072343-LT1963ET-2.5 - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type TO-220; Other; TO-220-5
View Details
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3733CG#PBF - 020606-LTC3733CG#PBF - Win Source Electronics
Specs
Package Type SSOP; Other; 36-SSOP
Special Features Multiple Outputs
Output Voltage 0.8000 to 1.55 volts
View Details