Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1079IN 206711-LT1079IN

Description
Manufacturer: Linear Technology Win Source Part Number: 206711-LT1079IN Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Amplifier Type: General Purpose Slew Rate: 0.1 V/μs Current - Input Bias: 7nA Voltage - Input Offset: 70μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-PDIP Supply Voltage - Operating: 2.2 V to 30 V, ±1.1 V to 15 V Operating Supply Current: 47μA Gain Bandwidth Product (GBP): 200kHz
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 206711-LT1079IN Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Amplifier Type: General Purpose Slew Rate: 0.1 V/μs Current - Input Bias: 7nA Voltage - Input Offset: 70μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-PDIP Supply Voltage - Operating: 2.2 V to 30 V, ±1.1 V to 15 V Operating Supply Current: 47μA Gain Bandwidth Product (GBP): 200kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1079IN - 206711-LT1079IN - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1079IN
206711-LT1079IN
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1079IN 206711-LT1079IN
Manufacturer: Linear Technology Win Source Part Number: 206711-LT1079IN Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Amplifier Type: General Purpose Slew Rate: 0.1 V/μs Current - Input Bias: 7nA Voltage - Input Offset: 70μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-PDIP Supply Voltage - Operating: 2.2 V to 30 V, ±1.1 V to 15 V Operating Supply Current: 47μA Gain Bandwidth Product (GBP): 200kHz

Manufacturer: Linear Technology
Win Source Part Number: 206711-LT1079IN
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 0.1 V/μs
Current - Input Bias: 7nA
Voltage - Input Offset: 70μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 2.2 V to 30 V, ±1.1 V to 15 V
Operating Supply Current: 47μA
Gain Bandwidth Product (GBP): 200kHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 206711-LT1079IN
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1079IN
Supply Voltage (VS) 2.2 to 30 volts
Source Current (IS) 0.0470 milliamps
VOS 0.0700 millivolts
IBIAS 0.0070 µA
GBW 0.2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1058ACN - 072175-LT1058ACN - Win Source Electronics
Specs
Supply Voltage (VS) 10 to 18 volts
Source Current (IS) 1.6 milliamps
VOS 0.1800 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1124IS8#PBF - 072207-LT1124IS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
Source Current (IS) 2.3 milliamps
VOS 0.0250 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1055CN8 - 072173-LT1055CN8 - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 18 volts
Source Current (IS) 2.8 milliamps
VOS 0.1200 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1813CS8 - 072333-LT1813CS8 - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 3 milliamps
VOS 0.5000 millivolts
View Details