Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1028CN8#PBF 206706-LT1028CN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 206706-LT1028CN8#PBF Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Amplifier Type: General Purpose Slew Rate: 15 V/μs Current - Input Bias: 30nA Voltage - Input Offset: 20μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: ±4 V to 18 V Operating Supply Current: 7.6mA Gain Bandwidth Product (GBP): 75MHz
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 206706-LT1028CN8#PBF Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Amplifier Type: General Purpose Slew Rate: 15 V/μs Current - Input Bias: 30nA Voltage - Input Offset: 20μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: ±4 V to 18 V Operating Supply Current: 7.6mA Gain Bandwidth Product (GBP): 75MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1028CN8#PBF - 206706-LT1028CN8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1028CN8#PBF
206706-LT1028CN8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1028CN8#PBF 206706-LT1028CN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 206706-LT1028CN8#PBF Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Amplifier Type: General Purpose Slew Rate: 15 V/μs Current - Input Bias: 30nA Voltage - Input Offset: 20μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: ±4 V to 18 V Operating Supply Current: 7.6mA Gain Bandwidth Product (GBP): 75MHz

Manufacturer: Linear Technology
Win Source Part Number: 206706-LT1028CN8#PBF
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 15 V/μs
Current - Input Bias: 30nA
Voltage - Input Offset: 20μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: ±4 V to 18 V
Operating Supply Current: 7.6mA
Gain Bandwidth Product (GBP): 75MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 206706-LT1028CN8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1028CN8#PBF
Supply Voltage (VS) 4 to 18 volts
Source Current (IS) 7.6 milliamps
VOS 0.0200 millivolts
IBIAS 0.0300 µA
GBW 75 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1490AHS8#TRPBF - 1058352-LT1490AHS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 44 volts
Source Current (IS) 0.0500 milliamps
VOS 0.1500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1813IDD#TRPBF - 1058830-LT1813IDD#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 3 milliamps
VOS 0.5000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6001IMS8#PBF - 1059947-LT6001IMS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 1.8 to 16 volts
Source Current (IS) 0.0200 milliamps
VOS 0.4000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1677IS8#PBF - 020296-LT1677IS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 3 to 36 volts
Source Current (IS) 2.75 milliamps
VOS 0.0200 millivolts
View Details