Win Source Electronics PMIC - PMIC - Voltage Reference - LT1019ACN8-5#PBF 206703-LT1019ACN8-5#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 206703-LT1019ACN8-5# PBF Packaging: Tube/Rail Mounting: Through Hole Tolerance: ±0.05% Temperature Coefficient: 5ppm/°C Voltage - Input: 6.5 V to 40 V Output Type: Fixed Reference Type: Series, Shunt Output Current: 10mA Noise - 0.1Hz to 10Hz: 2.5ppmp-p Noise - 10Hz to 10kHz: 2.5ppmrms Current - Cathode: 800μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-PDIP Nominal Output Voltage (Min/Fixed): 5V Operating Supply Current: 1.3mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 206703-LT1019ACN8-5# PBF Packaging: Tube/Rail Mounting: Through Hole Tolerance: ±0.05% Temperature Coefficient: 5ppm/°C Voltage - Input: 6.5 V to 40 V Output Type: Fixed Reference Type: Series, Shunt Output Current: 10mA Noise - 0.1Hz to 10Hz: 2.5ppmp-p Noise - 10Hz to 10kHz: 2.5ppmrms Current - Cathode: 800μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-PDIP Nominal Output Voltage (Min/Fixed): 5V Operating Supply Current: 1.3mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LT1019ACN8-5#PBF - 206703-LT1019ACN8-5#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LT1019ACN8-5#PBF
206703-LT1019ACN8-5#PBF
PMIC - PMIC - Voltage Reference - LT1019ACN8-5#PBF 206703-LT1019ACN8-5#PBF
Manufacturer: Linear Technology Win Source Part Number: 206703-LT1019ACN8-5# PBF Packaging: Tube/Rail Mounting: Through Hole Tolerance: ±0.05% Temperature Coefficient: 5ppm/°C Voltage - Input: 6.5 V to 40 V Output Type: Fixed Reference Type: Series, Shunt Output Current: 10mA Noise - 0.1Hz to 10Hz: 2.5ppmp-p Noise - 10Hz to 10kHz: 2.5ppmrms Current - Cathode: 800μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-PDIP Nominal Output Voltage (Min/Fixed): 5V Operating Supply Current: 1.3mA

Manufacturer: Linear Technology
Win Source Part Number: 206703-LT1019ACN8-5#PBF
Packaging: Tube/Rail
Mounting: Through Hole
Tolerance: ±0.05%
Temperature Coefficient: 5ppm/°C
Voltage - Input: 6.5 V to 40 V
Output Type: Fixed
Reference Type: Series, Shunt
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 2.5ppmp-p
Noise - 10Hz to 10kHz: 2.5ppmrms
Current - Cathode: 800μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-PDIP
Nominal Output Voltage (Min/Fixed): 5V
Operating Supply Current: 1.3mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 206703-LT1019ACN8-5#PBF
Product Name PMIC - PMIC - Voltage Reference - LT1019ACN8-5#PBF
Package Type DIP; Other; 8-PDIP
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1790AIS6-2.5#PBF - 1031152-LT1790AIS6-2.5#PBF - Win Source Electronics
Specs
Package Type SOT23; Other; SOT-23
TC 5 ppm/C
Operating Temperature -40 C (-40 F)
View Details
PMIC - PMIC - Voltage Reference - LT1019CH-5 - 1204774-LT1019CH-5 - Win Source Electronics
Specs
Package Type Other; TO-205-8, TO-5-8 Metal Can
Life Cycle Stage Obsolete
View Details
PMIC - PMIC - Voltage Reference - REF01CN8#PBF - 122072-REF01CN8#PBF - Win Source Electronics
Specs
Package Type DIP; Other; 8-PDIP
Life Cycle Stage Active
TC 65 ppm/C
View Details