Manufacturer: ST-Ericsson-Inc
Win Source Part Number: 205623-ISP1504A1ETTM
Category: Integrated Circuits(ICs)
Family: Interface - Drivers, Receivers, Transceivers
Packaging: Reel(TR)
Type: Transceiver
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Package: 36-TFBGA
Manufacturer Device Package: 36-TFBGA (3.5x3.5)
Operating Supply Voltage: 3 V ~ 4.5 V
Protocol: USB 2.0
Number of Drivers/Receivers: 1/1
Receiver Hysteresis: 90mV
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 205623-ISP1504A1ETTM |
| Product Name | Integrated Circuits(ICs) |