Win Source Electronics PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4357HMS8#PBF 144960-LTC4357HMS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 144960-LTC4357HMS8#P BF Packaging: Tube/Rail Type: N+1 ORing Controller Applications: Automotive, Redundant Power Supplies, Telecom Infrastructure Mounting: SMD (SMT) Polarity: N-Channel Delay Time - OFF: 300ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MSOP Supply Voltage - Operating: 9 V to 80 V Operating Supply Current: 500μA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 144960-LTC4357HMS8#P BF Packaging: Tube/Rail Type: N+1 ORing Controller Applications: Automotive, Redundant Power Supplies, Telecom Infrastructure Mounting: SMD (SMT) Polarity: N-Channel Delay Time - OFF: 300ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MSOP Supply Voltage - Operating: 9 V to 80 V Operating Supply Current: 500μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4357HMS8#PBF - 144960-LTC4357HMS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4357HMS8#PBF
144960-LTC4357HMS8#PBF
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4357HMS8#PBF 144960-LTC4357HMS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 144960-LTC4357HMS8#P BF Packaging: Tube/Rail Type: N+1 ORing Controller Applications: Automotive, Redundant Power Supplies, Telecom Infrastructure Mounting: SMD (SMT) Polarity: N-Channel Delay Time - OFF: 300ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MSOP Supply Voltage - Operating: 9 V to 80 V Operating Supply Current: 500μA

Manufacturer: Linear Technology
Win Source Part Number: 144960-LTC4357HMS8#PBF
Packaging: Tube/Rail
Type: N+1 ORing Controller
Applications: Automotive, Redundant Power Supplies, Telecom Infrastructure
Mounting: SMD (SMT)
Polarity: N-Channel
Delay Time - OFF: 300ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 9 V to 80 V
Operating Supply Current: 500μA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 144960-LTC4357HMS8#PBF
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4357HMS8#PBF
Tj -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

END - OF - LIFE - CH715FPT - 1161476-CH715FPT - Win Source Electronics
Specs
Diode Type Schottky
View Details
Diodes - Zener - Single - 1N822 - 1122160-1N822 - Win Source Electronics
Specs
Diode Type Zener
View Details