Win Source Electronics PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4411ES5#TRPBF 002807-LTC4411ES5#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 002807-LTC4411ES5#TR PBF Packaging: Reel - TR Type: Source Selector Switch Applications: Handheld/Mobile Devices Mounting: SMD (SMT) Polarity: P-Channel Internal Switch(s): Yes Current - Output (Max): 2.6A Family Name: LTC4411 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TSOT-23-5 Supply Voltage - Operating: 2.6 V to 5.5 V Operating Supply Current: 40μA Alternative Parts (Cross-Reference): LM66100DCKT; LM66100DCKR; LTC4411ES5#TR; LTC4411ES5#TRM; Introduction Date: December 08, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 002807-LTC4411ES5#TR PBF Packaging: Reel - TR Type: Source Selector Switch Applications: Handheld/Mobile Devices Mounting: SMD (SMT) Polarity: P-Channel Internal Switch(s): Yes Current - Output (Max): 2.6A Family Name: LTC4411 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TSOT-23-5 Supply Voltage - Operating: 2.6 V to 5.5 V Operating Supply Current: 40μA Alternative Parts (Cross-Reference): LM66100DCKT; LM66100DCKR; LTC4411ES5#TR; LTC4411ES5#TRM; Introduction Date: December 08, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4411ES5#TRPBF - 002807-LTC4411ES5#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4411ES5#TRPBF
002807-LTC4411ES5#TRPBF
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4411ES5#TRPBF 002807-LTC4411ES5#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 002807-LTC4411ES5#TR PBF Packaging: Reel - TR Type: Source Selector Switch Applications: Handheld/Mobile Devices Mounting: SMD (SMT) Polarity: P-Channel Internal Switch(s): Yes Current - Output (Max): 2.6A Family Name: LTC4411 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TSOT-23-5 Supply Voltage - Operating: 2.6 V to 5.5 V Operating Supply Current: 40μA Alternative Parts (Cross-Reference): LM66100DCKT; LM66100DCKR; LTC4411ES5#TR; LTC4411ES5#TRM; Introduction Date: December 08, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 002807-LTC4411ES5#TRPBF
Packaging: Reel - TR
Type: Source Selector Switch
Applications: Handheld/Mobile Devices
Mounting: SMD (SMT)
Polarity: P-Channel
Internal Switch(s): Yes
Current - Output (Max): 2.6A
Family Name: LTC4411
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: TSOT-23-5
Supply Voltage - Operating: 2.6 V to 5.5 V
Operating Supply Current: 40μA
Alternative Parts (Cross-Reference): LM66100DCKT; LM66100DCKR; LTC4411ES5#TR; LTC4411ES5#TRM;
Introduction Date: December 08, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 002807-LTC4411ES5#TRPBF
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4411ES5#TRPBF
Tj -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

END - OF - LIFE - C30T10Q-11A - 1158419-C30T10Q-11A - Win Source Electronics
Specs
Diode Type Schottky
View Details
Diodes - Zener - Single - 1N3026B - 1121663-1N3026B - Win Source Electronics
Specs
Diode Type Zener
View Details
Circuit Protection - TVS - Diodes - 1035316-1N5648A - Win Source Electronics
Specs
Diode Type Transient Voltage Suppressor Diodes
VR 36.8 volts
Tj -65 to 175 C (-85 to 347 F)
View Details