Manufacturer: Linear Technology
Win Source Part Number: 144278-LTC4000EGN-1#
Packaging: Tube/Rail
Fault Protection: Reverse Current
Battery Chemistry: Lithium Iron Phosphate
Number of Cells: 3
Current - Charging: Constant - Programmable
Programmable Features: Timer
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 28-SSOP
Maximum Supply Voltage: 60V
| Win Source Electronics | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 144278-LTC4000EGN-1#PBF |
| Product Name | PMIC - PMIC - Battery Chargers - LTC4000EGN-1#PBF |
| Package Type | SSOP; Other; 28-SSOP |