Win Source Electronics Power Supplies - Board Mount 144038-LTM4676IY#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 144038-LTM4676IY#PBF Category: Power Supplies - Board Mount Family: DC DC Converters Series: μModule? Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 125°C Features: OCP, OTP, OVP Package: 144-BGA Size / Dimension: 0.63" L x 0.63" W x 0.20" H (16.0mm x 16.0mm x 5.0mm) Applications: ITE (Commercial) Number of Outputs: 2 Current - Output (Max): 13A, 13A Voltage - Input (Min): 4.5V Voltage - Input (Max): 26.5V Voltage - Output 1: 0.5 ~ 5.4 V Voltage - Output 2: 0.5 ~ 5.4 V Family Name: LTM4676 Alternative Parts (Cross-Reference): LTM4676AEY#PBF; LTM4676AIY; LTM4676AIY#PBF; Introduction Date: August 22, 2013 ECCN: EAR99 Country of Origin: Malaysia, Republic of Korea Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 144038-LTM4676IY#PBF Category: Power Supplies - Board Mount Family: DC DC Converters Series: μModule? Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 125°C Features: OCP, OTP, OVP Package: 144-BGA Size / Dimension: 0.63" L x 0.63" W x 0.20" H (16.0mm x 16.0mm x 5.0mm) Applications: ITE (Commercial) Number of Outputs: 2 Current - Output (Max): 13A, 13A Voltage - Input (Min): 4.5V Voltage - Input (Max): 26.5V Voltage - Output 1: 0.5 ~ 5.4 V Voltage - Output 2: 0.5 ~ 5.4 V Family Name: LTM4676 Alternative Parts (Cross-Reference): LTM4676AEY#PBF; LTM4676AIY; LTM4676AIY#PBF; Introduction Date: August 22, 2013 ECCN: EAR99 Country of Origin: Malaysia, Republic of Korea Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
144038-LTM4676IY#PBF
Power Supplies - Board Mount 144038-LTM4676IY#PBF
Manufacturer: Linear Technology Win Source Part Number: 144038-LTM4676IY#PBF Category: Power Supplies - Board Mount Family: DC DC Converters Series: μModule? Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 125°C Features: OCP, OTP, OVP Package: 144-BGA Size / Dimension: 0.63" L x 0.63" W x 0.20" H (16.0mm x 16.0mm x 5.0mm) Applications: ITE (Commercial) Number of Outputs: 2 Current - Output (Max): 13A, 13A Voltage - Input (Min): 4.5V Voltage - Input (Max): 26.5V Voltage - Output 1: 0.5 ~ 5.4 V Voltage - Output 2: 0.5 ~ 5.4 V Family Name: LTM4676 Alternative Parts (Cross-Reference): LTM4676AEY#PBF; LTM4676AIY; LTM4676AIY#PBF; Introduction Date: August 22, 2013 ECCN: EAR99 Country of Origin: Malaysia, Republic of Korea Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 144038-LTM4676IY#PBF
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: μModule?
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 125°C
Features: OCP, OTP, OVP
Package: 144-BGA
Size / Dimension: 0.63" L x 0.63" W x 0.20" H (16.0mm x 16.0mm x 5.0mm)
Applications: ITE (Commercial)
Number of Outputs: 2
Current - Output (Max): 13A, 13A
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 26.5V
Voltage - Output 1: 0.5 ~ 5.4 V
Voltage - Output 2: 0.5 ~ 5.4 V
Family Name: LTM4676
Alternative Parts (Cross-Reference): LTM4676AEY#PBF; LTM4676AIY; LTM4676AIY#PBF;
Introduction Date: August 22, 2013
ECCN: EAR99
Country of Origin: Malaysia, Republic of Korea
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 144038-LTM4676IY#PBF
Product Name Power Supplies - Board Mount
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - Board Mount - 084649-LTM4616EV#PBF - Win Source Electronics
Specs
Form Factor Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
DC Output Current 8 amps
View Details
Specs
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Number of Outputs 1 #
View Details
Specs
Form Factor Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
Number of Outputs 1 #
View Details