Win Source Electronics Interface - Interface - Signal Terminators - LTC1344CG#PBF 144032-LTC1344CG#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 144032-LTC1344CG#PBF Packaging: Tube/Rail Type: Cable Mounting: SMD (SMT) Number of Terminations: 6 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 24-SSOP Supply Voltage - Operating: 4.75 V to 5.25 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 144032-LTC1344CG#PBF Packaging: Tube/Rail Type: Cable Mounting: SMD (SMT) Number of Terminations: 6 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 24-SSOP Supply Voltage - Operating: 4.75 V to 5.25 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Terminators - LTC1344CG#PBF - 144032-LTC1344CG#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Terminators - LTC1344CG#PBF
144032-LTC1344CG#PBF
Interface - Interface - Signal Terminators - LTC1344CG#PBF 144032-LTC1344CG#PBF
Manufacturer: Linear Technology Win Source Part Number: 144032-LTC1344CG#PBF Packaging: Tube/Rail Type: Cable Mounting: SMD (SMT) Number of Terminations: 6 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 24-SSOP Supply Voltage - Operating: 4.75 V to 5.25 V

Manufacturer: Linear Technology
Win Source Part Number: 144032-LTC1344CG#PBF
Packaging: Tube/Rail
Type: Cable
Mounting: SMD (SMT)
Number of Terminations: 6
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-SSOP
Supply Voltage - Operating: 4.75 V to 5.25 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 144032-LTC1344CG#PBF
Product Name Interface - Interface - Signal Terminators - LTC1344CG#PBF
Supply Voltage Other; 4.75 V ~ 5.25 V
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1095456-SP312ECA-L - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transceiver
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4301LCDD#PBF - 020657-LTC4301LCDD#PBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1384CSW#PBF - 125341-LTC1384CSW#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5 V
Data Rate 120 kbps
View Details