Win Source Electronics Interface - Interface - Filters - Active - LTC1069-7CS8#PBF 144030-LTC1069-7CS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 144030-LTC1069-7CS8# PBF Packaging: Tube/Rail Mounting: SMD (SMT) Filter Type: Linear Phase, Low Pass Switched Capacitor Filter Order: 8th Frequency - Cutoff or Center: 200kHz Number of Filters: 1 Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: ±5V, 5V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 144030-LTC1069-7CS8# PBF Packaging: Tube/Rail Mounting: SMD (SMT) Filter Type: Linear Phase, Low Pass Switched Capacitor Filter Order: 8th Frequency - Cutoff or Center: 200kHz Number of Filters: 1 Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: ±5V, 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Filters - Active - LTC1069-7CS8#PBF - 144030-LTC1069-7CS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Filters - Active - LTC1069-7CS8#PBF
144030-LTC1069-7CS8#PBF
Interface - Interface - Filters - Active - LTC1069-7CS8#PBF 144030-LTC1069-7CS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 144030-LTC1069-7CS8# PBF Packaging: Tube/Rail Mounting: SMD (SMT) Filter Type: Linear Phase, Low Pass Switched Capacitor Filter Order: 8th Frequency - Cutoff or Center: 200kHz Number of Filters: 1 Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: ±5V, 5V

Manufacturer: Linear Technology
Win Source Part Number: 144030-LTC1069-7CS8#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Filter Type: Linear Phase, Low Pass Switched Capacitor
Filter Order: 8th
Frequency - Cutoff or Center: 200kHz
Number of Filters: 1
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Supply Voltage - Operating: ±5V, 5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 144030-LTC1069-7CS8#PBF
Product Name Interface - Interface - Filters - Active - LTC1069-7CS8#PBF
Supply Voltage Other; ±5V~ 5V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4300A-3IMS8#TRPBF - 122908-LTC4300A-3IMS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4311IDC#TRPBF - 1063596-LTC4311IDC#TRPBF - Win Source Electronics
Specs
Supply Voltage Other; 1.6 V ~ 5.5 V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 6-DFN (2x2)
View Details