Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1286CS8#TRPBF 143745-LTC1286CS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 143745-LTC1286CS8#TR PBF Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential Number of Bits: 12 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Analog Supply Voltage: 4.5 V to 9 V Digital Supply Voltage: 4.5 V to 9 V Sampling Rate: 12.5k Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 143745-LTC1286CS8#TR PBF Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential Number of Bits: 12 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Analog Supply Voltage: 4.5 V to 9 V Digital Supply Voltage: 4.5 V to 9 V Sampling Rate: 12.5k Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1286CS8#TRPBF
143745-LTC1286CS8#TRPBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1286CS8#TRPBF 143745-LTC1286CS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 143745-LTC1286CS8#TR PBF Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential Number of Bits: 12 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Analog Supply Voltage: 4.5 V to 9 V Digital Supply Voltage: 4.5 V to 9 V Sampling Rate: 12.5k Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 143745-LTC1286CS8#TRPBF
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 12
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Analog Supply Voltage: 4.5 V to 9 V
Digital Supply Voltage: 4.5 V to 9 V
Sampling Rate: 12.5k
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 143745-LTC1286CS8#TRPBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1286CS8#TRPBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type TSOT-23-6
Packing Method Tape Reel; Reel - TR
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1405IGN#PBF - 123170-LTC1405IGN#PBF - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type SOP; SSOP; 28-SSOP
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tube; Tube/Rail
View Details